EN
  • EN
  • DE

E3ML-M8E4-G

Part No E3ML-M8E4-G
Manufacturer Omron
Catalog Color Sensors
Description PHOTO MARK SENSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Output NPN
Voltage - Supply 10 V ~ 30 V
Current - Supply (Max) 40mA @ 10V ~ 30V
Operating Temperature -10°C ~ 55°C
Package / Case Box
Ultra Librarian 3D Model Ultra Librarian E3ML-M8E4-G CAD Model

Description

NULL

You May Also Be Interested in

Omron
COLOR MARK W/TEACH PNP VERT
Need more? Email Us
ams
XYZ COLOR SENSOR SMD QFN16 PKG
Need more? Email Us
Omron
RGB BUILT-IN AMP NPN OUTPUT TYP
Need more? Email Us
Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us
Omron
COLOR MARK W/TEACH NPN VERT
Need more? Email Us
Texas Instruments
Ambient Light Sensors High-speed high-prec ision tristimulus XY
Lowest to $5.8647
Renesas Electronics America
IC SENSOR LIGHT-DGTL I2C 6-ODFN
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP HORZ
Need more? Email Us
Omron
PHOTO MARK SENSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess