EN
  • EN
  • DE

DLP2010AFQJ

Part No DLP2010AFQJ
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEVICE 40CLGA  /  Digital Micromirror Device (DMD) 40-CLGA (15.9x5.3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Texas Instruments
Package Tray
Type Digital Micromirror Device (DMD)
Mounting SMD (SMT)
Package / Case 40-BFCLGA
Supplier Device Package 40-CLGA (15.9x5.3)
Base Product Number DLP2010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 120
Win Source Part Number 980249-DLP2010AFQJ
Ultra Librarian 3D Model Ultra Librarian DLP2010AFQJ CAD Model

Description

The DLP2010AFQJ is a cutting-edge DLP® (Digital Light Processing) chipset from Texas Instruments, designed for advanced projection display applications. This compact and versatile chipset is part of TI's DLP2000 series, which is renowned for bringing top-notch display solutions to a wide array of devices including portable projectors, smart TVs, and next-generation augmented reality (AR) devices.

Key Features

  • Advanced DLP Technology: Utilizes TI's proprietary micromirror technology to deliver sharp, high-quality images with excellent color fidelity and brightness.
  • Compact Size: The small form factor of the DLP2010AFQJ makes it ideal for integration into portable devices, allowing for sleek, lightweight designs without compromising on performance.
  • High Resolution: Supports screen resolutions up to 854x480 (FWVGA), making it suitable for detailed and clear image projection in a variety of settings.
  • Energy Efficiency: Designed to consume minimal power, the chipset is perfect for battery-operated applications where longevity and efficiency are crucial.
  • High-Speed Switching: With its fast micromirror switching speed, the DLP2010AFQJ can project images with reduced blur and latency, enhancing the viewing experience.

Potential Applications

The DLP2010AFQJ chipset is engineered to be a versatile component for developers looking to create products with advanced projection capabilities. Its potential applications include:

  • Mobile projectors that can easily connect to smartphones or tablets for on-the-go presentations or entertainment.
  • Compact embedded projection systems for smart home devices, allowing for interactive displays on any surface.
  • Wearable AR glasses that require precise and reliable projection technology to overlay digital information onto the real world.
  • Educational tools that benefit from interactive projection, such as smart boards or projection-based learning devices.

Conclusion

The Texas Instruments DLP2010AFQJ is a testament to the innovation and leadership of TI in the field of digital projection technology. With its blend of performance, efficiency, and compact size, it stands as an ideal solution for manufacturers aiming to push the boundaries of what's possible in projection display systems.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.9122 $82.9122
2+ $68.0305 $136.0610
3+ $65.9046 $197.7138
4+ $63.7786 $255.1144
5+ $61.6527 $308.2635
6+ $55.2748 $331.6488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,723 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess