Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP02
Packaging Tube
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 21.6V
Voltage Input MAX 26.4V
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Maximum) 200mA, 200mA
Power (Watts) 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP
Operating Temperature Range -40°C ~ 85°C
Efficiency 80%
Mounting Style Through Hole
Package 14-DIP Module (0.300", 7.62mm), 7 Leads
Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Manufacturer Package 7-PDIP
Win Source Part Number 772534-DCP022405DP
Popularity Medium
Supply and Demand Status Limited
Family Name DCP022405D
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DCP022405DP CAD Model

Description

The DCP022405DP is a highly integrated module from Texas Instruments, designed to offer a compact and efficient DC-DC power conversion solution. This product is part of the DCP02 series, which is renowned for its reliability and performance in a wide range of applications, including industrial control systems, distributed power systems, and mixed analog/digital subsystems.

With an input voltage range of 4.5V to 5.5V, the DCP022405DP provides a dual output of ±5V, which is ideal for powering operational amplifiers, analog-to-digital converters, and other precision analog circuitry. The module boasts an impressive isolation rating of 1kV DC, ensuring that sensitive components are protected from high voltage transients and enhancing system reliability.

The DCP022405DP features a high-efficiency design, with a typical efficiency of 85%, minimizing power loss and heat generation. This makes it suitable for use in space-constrained applications where thermal management is a critical consideration. Furthermore, the module's small footprint allows for ease of integration into existing designs without the need for significant layout changes.

One of the key advantages of the DCP022405DP is its ease of use. The module requires minimal external components, which simplifies the design process and accelerates time-to-market for products incorporating this module. Additionally, the fully integrated magnetics reduce electromagnetic interference (EMI), further simplifying the design process by reducing the need for additional filtering components.

Texas Instruments has equipped the DCP022405DP with over-temperature and short-circuit protection, enhancing the safety and durability of the module. These features, combined with the product's robust construction and high-quality materials, make the DCP022405DP a reliable choice for demanding applications that require a stable and isolated power supply.

Overall, the DCP022405DP from Texas Instruments represents a versatile and dependable solution for designers seeking a high-performance isolated DC-DC converter. Its combination of high efficiency, compact design, and integrated features make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG ISOLATED +/-5V 0.2A 7DIP / Module DC-DC 24VIN 2-OUT 5V/-5V 0.4A 2W 7-Pin PDIP Tube
Lowest to $42.6174
ECAD model for DCP022405DP
Murata Power Solutions Inc.
0.75 W, UNREG. DC/DC CONV. ROHS / Module DC-DC 5VIN 2-OUT 15V/-15V 0.025A/-0.025A 0.75W 5-Pin SIP
Need more? Email Us
ECAD model for HPR405C
XP Power
SINGLE O/P, DC-HV DC PCB MOUNT, / Module DC-DC 1-OUT 0V to 1KV 0.01A 10W 8-Pin
Need more? Email Us
ECAD model for FS10-12
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input
Need more? Email Us
ECAD model for MGS32412
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C
AIMTEC
DC DC CONVERTER 5V 5W / Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 8V - 36V Input
Need more? Email Us
ECAD model for AMSRB1-7805JZ
GE Critical Power
CONVERTR DC/DC 3.3V 66W OUT SMD / Module DC-DC 48VIN 1-OUT 3.3V 20A 8-Pin 1/8-Brick Tray
Need more? Email Us
ECAD model for EQW020A0F1-SZ
Murata Power Solutions Inc.
DC/DC TH 15W 24-5/3.3V DUAL XWR / Module DC-DC 24VIN 2-OUT 5V/3.3V 2.65A/3A 15W 9-Pin Case C-34
Need more? Email Us
ECAD model for DWR-5/2.65-3.3/3-D24-C
Artesyn Embedded Technologies
CONV DC/DC 3.3V OUT 75W ACTIVEHI / Module DC-DC 48VIN 1-OUT 3.3V 15A 50W 9-Pin
Need more? Email Us
ECAD model for BXB75-48S3V3FHT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6174 $85.2348
3+ $34.9681 $104.9043
5+ $33.8754 $169.3770
7+ $32.7826 $229.4782
8+ $31.6899 $253.5192
11+ $28.4116 $312.5276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention