EN
  • EN
  • DE

DAC712UK/1KG4

Part No DAC712UK/1KG4
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description 16-Bit Digital-to-Analog Converter With 16-Bit Bus Interface 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Win Source Part Number 967671-DAC712UK/1KG4
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC712UK/1KG4 CAD Model

Description

Product Overview: DAC712UK/1KG4

The DAC712UK/1KG4 is a high-performance, precision 16-bit digital-to-analog converter (DAC) designed and manufactured by Texas Instruments. This advanced DAC is part of TI's extensive range of data conversion devices, known for their reliability and cutting-edge technology. The DAC712UK/1KG4 is specifically engineered to meet the demanding requirements of sophisticated industrial, instrumentation, and communication systems.

Key Features

  • Resolution: 16-bit, providing high precision for critical applications.
  • Settling Time: Fast output settling time ensures quick response to changes in input data.
  • Interface: Easy interfacing with microprocessors or digital systems thanks to its parallel data input structure.
  • Monotonicity: Guaranteed over the entire operating temperature range, ensuring consistent performance.
  • Power Supply: Operates on a +5V power supply, suitable for many standard systems.
  • Packaging: Available in a robust package that provides excellent thermal performance and reliability.

Applications

The DAC712UK/1KG4 is versatile and can be used in a variety of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital signal processing
  • Test and measurement equipment
  • Medical equipment

Quality and Support

With Texas Instruments' commitment to quality, the DAC712UK/1KG4 is designed to meet stringent industry standards. It goes through rigorous testing to ensure high performance and durability. Customers can also take advantage of TI's global technical support network for assistance with integration, application, and troubleshooting.

Ordering Information

For ordering, the DAC712UK/1KG4 is available with various options to suit specific application needs. Detailed specifications, datasheets, and additional resources can be found on the Texas Instruments website or by contacting their sales and support team.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.1564
TDK Corporation
Lowest to $0.2747
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess