EN
  • EN
  • DE

MAX8559ETAAJ+T

Part No MAX8559ETAAJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V/2.85V 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 3.3V, 2.85V
Maximum Dropout Voltage 0.12V at 100mA, 0.12V at 100mA
Output Current 300mA, 300mA
Current - Quiescent (Iq) 290μA
PSRR 70dB ~ 54dB (10kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (3x3)
Family Part Number MAX8559
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706787-MAX8559ETAAJ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8559ETAAJ+T CAD Model

Description

Maxim Integrated MAX8559ETAAJ+T Voltage Regulator

The MAX8559ETAAJ+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 2A with a minimal voltage drop. This robust voltage regulator is an ideal solution for powering core voltages of microprocessors, FPGAs, and other digital ICs that require a high current, fast transient response, and precise regulation.

Key Features

  • High Output Current: Capable of delivering up to 2A of continuous output current, the MAX8559ETAAJ+T is suitable for demanding applications.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation even with minimal input-to-output voltage differentials, making it ideal for battery-operated devices.
  • Adjustable Output: The output voltage is adjustable from 0.5V to 5V, providing flexibility to power a wide range of devices.
  • Fast Transient Response: The device's excellent transient response helps maintain stable output voltage during rapid load changes, crucial for sensitive electronic components.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the regulator from overheating, enhancing the reliability of the application.
  • Power-Save Mode: An optional power-save mode helps reduce power consumption at light loads, extending battery life in portable applications.
  • Package: Available in a compact, thermally efficient TDFN package, the MAX8559ETAAJ+T is designed for space-constrained applications.

Applications

The versatility of the MAX8559ETAAJ+T makes it an excellent choice for a variety of applications, including:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Portable/Battery-Powered Equipment
  • Set-Top Boxes
  • Networking Equipment
  • Storage Systems

With its combination of high output current, low dropout voltage, adjustable output, and fast transient response, the MAX8559ETAAJ+T from Maxim Integrated stands out as a reliable and versatile voltage regulator for high-performance electronics. Its thermal protection and power-saving features further ensure that the device operates efficiently and safely across various conditions and applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7383 $60.8405
85+ $1.4264 $121.2440
130+ $1.3825 $179.7250
175+ $1.3375 $234.0625
225+ $1.2924 $290.7900
300+ $1.1596 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess