EN
  • EN
  • DE

DAC60508ZYZFT

Part No DAC60508ZYZFT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 8
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-UFBGA, DSBGA
Supplier Device Package 16-DSBGA
Mounting Surface Mount
Base Product Number DAC60508
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48362-6,296-48362-1,296-48362-2
Standard Package 250
Win Source Part Number 1323047-DAC60508ZYZFT
Ultra Librarian 3D Model Ultra Librarian DAC60508ZYZFT CAD Model

Description

DAC60508ZYZFT: An 8-Channel, 12-bit DAC from Texas Instruments

The DAC60508ZYZFT is a highly integrated digital-to-analog converter (DAC) brought to you by Texas Instruments, a leader in semiconductor technology. This precision DAC is part of TI's extensive range of data converters designed to meet the needs of various applications, from industrial automation to consumer electronics.

With its 12-bit resolution, the DAC60508ZYZFT ensures accurate analog output signals, making it suitable for applications that require precise control such as process control systems, data acquisition systems, and digital gain and offset adjustment. The device features eight channels, allowing for multiple outputs to be controlled simultaneously, which is particularly beneficial for systems that need to manage multiple analog signals with a single chip.

The DAC60508ZYZFT operates over a wide supply range of 2.7V to 5.5V, providing flexibility in different system power supplies. It also boasts a low-power consumption design, which is critical for power-sensitive applications. The device's power-on-reset function ensures that the DAC output powers up at zero scale or mid-scale and remains there until a valid write to the device occurs. This feature is crucial for applications that require a predictable startup behavior.

Communication with the DAC60508ZYZFT is facilitated via a 2-wire I2C-compatible serial interface, which supports standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) modes. This interface is designed to connect easily to microcontrollers and microprocessors in a system, ensuring straightforward integration into your designs.

Encased in a compact 16-pin TSSOP package, the DAC60508ZYZFT is designed for space-constrained applications, offering a high degree of functionality in a small footprint. The device also features an internal reference that saves board space and simplifies the design process.

For engineers and designers looking for a reliable and high-performing multi-channel DAC, the DAC60508ZYZFT from Texas Instruments is an excellent choice. It brings together precision, low power, and ease of use, making it a versatile component for a wide range of analog output applications.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1951 $60.3902
5+ $24.7755 $123.8775
7+ $24.0012 $168.0084
9+ $23.2270 $209.0430
12+ $22.4528 $269.4336
15+ $20.1301 $301.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess