EN
  • EN
  • DE

DAC1600JP-V

Part No DAC1600JP-V
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 16-BIT D/a Converter 24-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Lead Free Contains Lead
Number of Bits 16
Number of Pins 24
Packaging Bulk
RoHS Non-Compliant
Settling Time 10 µs
Win Source Part Number 1230961-DAC1600JP-V
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC1600JP-V CAD Model

Description

The DAC1600JP-V from Texas Instruments is a cutting-edge digital-to-analog converter (DAC) designed for high-fidelity audio applications and precision instrumentation. This advanced DAC boasts a 16-bit resolution, ensuring accurate and detailed conversion of digital signals into analog outputs.

With its high-performance design, the DAC1600JP-V is capable of delivering exceptional sound quality, making it an ideal choice for professional audio equipment, such as studio mixers, audio interfaces, and high-end audio players. Its precision also extends to industrial applications where accurate signal processing is critical, such as in automated test equipment and data acquisition systems.

Key Features:

  • High Resolution: The 16-bit resolution of the DAC1600JP-V ensures that digital data is converted to analog form with a high degree of accuracy and detail.
  • Low Noise: Engineered to minimize noise and distortion, the DAC1600JP-V provides a clean, uncolored audio output that meets the demands of audiophiles and professionals alike.
  • Versatile Voltage Compatibility: This DAC supports a wide range of supply voltages, ensuring flexibility in various system designs and compatibility with different power sources.
  • Robust Interface: The DAC1600JP-V features a robust digital interface that is compatible with standard logic levels, facilitating easy integration into existing digital systems.
  • Compact Form Factor: The compact design of the DAC1600JP-V allows it to be easily incorporated into space-constrained applications without compromising performance.

The DAC1600JP-V is a testament to Texas Instruments' commitment to quality and innovation. Its combination of high resolution, low noise, and user-friendly interface makes it a superior choice for designers and engineers looking to enhance the performance of their audio or precision instrumentation systems.

Whether you are developing a sophisticated audio product or require precise analog outputs for your industrial applications, the DAC1600JP-V from Texas Instruments is engineered to exceed expectations and deliver reliable, top-tier performance.

You May Also Be Interested in

Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess