EN
  • EN
  • DE

CY74FCT652ATQCT

Part No CY74FCT652ATQCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 8-Bit Registered Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP/QSOP
Win Source Part Number 1164444-CY74FCT652ATQCT
Manufacturer Homepage www.ti.com
Family Name CY74FCT652
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY74FCT652ATQCT CAD Model

Description

Product Overview: CY74FCT652ATQCT by Texas Instruments

The CY74FCT652ATQCT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the FCT (Fast CMOS TTL-Compatible) family, which is renowned for its fast operational speeds and TTL compatibility, making it an excellent choice for interfacing with TTL logic while maintaining CMOS-level power consumption.

The CY74FCT652ATQCT functions as an octal transceiver featuring non-inverting bus-compatible outputs in both send and receive directions. The octal transceiver is a versatile component often used in bidirectional communication between data buses. With a 24-pin QSOP (Quarter-Size Small Outline Package), this IC is designed for space-efficient applications, offering a compact footprint while maintaining robust performance.

Key Features:

  • Logic Type: Octal Transceiver with Non-Inverting Bus-Compatible Outputs
  • Package Type: 24-Pin QSOP for space-saving implementation
  • Interface: TTL Compatible, allowing for seamless integration with existing TTL logic
  • Speed: Fast propagation delays and output transition times
  • Operation Mode: Bi-directional communication capabilities
  • Supply Voltage Range: 4.5V to 5.5V, suitable for typical digital logic circuits

The device boasts a low-power consumption profile, which is ideal for battery-powered and power-sensitive applications. Additionally, it is equipped with bus hold data inputs that eliminate the need for external pull-up resistors to hold unused or floating data inputs at a valid logic level.

The CY74FCT652ATQCT is also characterized by its robust ESD protection, ensuring reliability and longevity in harsh electrical environments. It is suitable for a wide range of applications, including telecommunications, computing, and industrial systems, where high-speed bidirectional data transfer and interface logic conversions are required.

Overall, the CY74FCT652ATQCT from Texas Instruments is a reliable and efficient solution for designers who need a high-speed, low-power, and TTL-compatible octal transceiver for their digital systems. With its advanced features and proven performance, this product is an excellent choice for ensuring seamless data communication in complex electronic designs.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess