EN
  • EN
  • DE

TLC2652AI-8D

Part No TLC2652AI-8D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOS PRECISION CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 1
SR - Slew Rate 3.1 V/μs
GBP - Gain Bandwidth Product 1.9MHz
Current - Input Bias 4pA
Voltage - Input Offset 0.5μV
Operating Supply Current 1.5mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 3.8 V ~ 16 V, ±1.9 V ~ 8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1268834-TLC2652AI-8D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC2652A
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC2652AI-8D CAD Model

Description

The TLC2652AI-8D from Texas Instruments is a high-precision operational amplifier that offers a blend of features making it suitable for a wide range of applications in industrial, medical, and consumer electronics. This advanced chopper-stabilized device provides users with a low-noise amplification solution, characterized by its low offset voltage and drift over time and temperature.

Key Features

  • Low Offset Voltage: The TLC2652AI-8D boasts an exceptionally low input offset voltage, which significantly reduces signal error and enhances overall accuracy in sensitive applications.
  • Low Noise: With its chopper-stabilized design, this operational amplifier ensures low noise performance, making it ideal for audio processing and other applications where signal integrity is paramount.
  • High Input Impedance: The device offers a high input impedance, minimizing the loading effect on the signal source and preserving signal quality.
  • Wide Supply Range: It can operate over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Low Power Consumption: Designed with power efficiency in mind, the TLC2652AI-8D is suitable for battery-powered and portable devices where power conservation is critical.

Applications

The TLC2652AI-8D is versatile enough to be used in a multitude of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Analog filters
  • Medical equipment
  • Temperature measurement and control
  • Professional audio equipment

Quality and Reliability

As with all Texas Instruments products, the TLC2652AI-8D is designed to meet high standards of quality and reliability. It is available in an 8-pin SOIC package, which is suitable for various mounting techniques and is compatible with standard PCB designs.

Whether you are designing a sophisticated medical device or a high-fidelity audio system, the TLC2652AI-8D offers the precision, stability, and reliability required to meet your operational amplifier needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0933 $56.6531
16+ $6.6407 $106.2512
24+ $6.4332 $154.3968
33+ $6.2257 $205.4481
42+ $6.0181 $252.7602
56+ $5.3956 $302.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,193 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess