EN
  • EN
  • DE

K2200G

Part No K2200G
Manufacturer Littelfuse Inc.
Catalog Diacs, Sidacs
Description silicon bilateral voltage triggered switch | SIDAC 205-230V 1A DO15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Littelfuse Inc.
Packaging Bulk
Voltage - Breakover 205 ~ 230V
Current - Breakover 10μA
Current - Hold (Ih) (Maximum) 150mA
Current - Peak Output 1A
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Manufacturer Pack Quantity 1,000
MSL Level Not Applicable
Win Source Part Number 1191845-K2200G
Manufacturer Homepage www.littelfuse.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K2200G CAD Model

Description

The K2200G is a SIDACtor® thyristor surge protection device designed to protect sensitive electronic equipment from voltage transients caused by lightning, inductive load switching, and electrostatic discharge (ESD). This device is commonly used in telecommunications equipment, data lines, and power supplies to provide robust surge protection.

Applications

  • Telecommunications equipment
  • Data lines
  • Power supplies
  • Surge protection modules
  • Industrial control systems

Features

  • Low voltage overshoot
  • High surge current capability
  • Fast response time
  • Low capacitance
  • RoHS compliant

Benefits

  • Effective protection against voltage transients.
  • Improved system reliability and uptime.
  • Reduced risk of damage to sensitive electronic components.
  • Compliance with safety standards.

Additional Details

The K2200G SIDACtor provides a clamping voltage that is close to the breakdown voltage, minimizing the voltage stress on the protected circuitry. The high surge current capability allows it to withstand large surge events. The fast response time ensures that the protection is activated quickly, preventing damage from fast-rising transients. The low capacitance minimizes signal distortion in high-speed data lines. This surge protection device is designed to meet relevant industry standards for surge protection.

You May Also Be Interested in

Littelfuse Inc.
DIAC/SIDAC 110-125V 1A DO-214AC
Lowest to $0.1248
Littelfuse Inc.
DIAC/SIDAC 110-125V 1A DO-214AC
Lowest to $0.1248
Littelfuse Inc.
DIAC/SIDAC 79-97V 1A DO-204AC
Need more? Email Us
ON Semiconductor
DIAC/SIDAC 110-130V 1A AXIAL
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 104-118V 1A DO-214AC
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 75-90V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 120-138V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 190-215V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 75-90V 1A DO-214AC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess