EN
  • EN
  • DE

DS1023S-50+

Part No DS1023S-50+
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description DS1023 Series 5.25 V 10 MHz Surface Mount Programmable Timer - SOIC-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Height 2.35 mm
High Level Output Current -1 mA
Interface Parallel, Serial
Lead Free Yes
Length 10.5 mm
Low Level Output Current 8 mA
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Pins 16
Number of Taps 256
Operating Supply Voltage 5 V
Propagation Delay 500 ps
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Turn-On Delay Time 500 ps
Weight 473.692182 mg
Width 7.6 mm
Win Source Part Number 1008088-DS1023S-50+
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1023S-50+ CAD Model

Description

Maxim Integrated's DS1023S-50+: A Robust Programmable Delay Line

The DS1023S-50+ is a versatile and highly reliable integrated circuit produced by Maxim Integrated, designed to provide precise programmable delays for digital signals. This innovative component is an essential tool for engineers who require exact timing adjustments in their digital circuit designs. With its adjustable delay feature, the DS1023S-50+ is ideal for applications such as signal synchronization, wave shaping, and timing adjustment in various electronic systems.

Key Features

  • Programmable Delay: The DS1023S-50+ offers a wide range of delay times that can be programmed with high precision. This allows designers to fine-tune the timing of digital signals to meet the specific requirements of their applications.
  • High Resolution: The device provides a resolution of 5ns steps, ensuring that users can achieve the exact delay needed for their circuits.
  • Three Delay Ranges: With three selectable delay ranges, the DS1023S-50+ can provide delays from 0ns to 510ns, 2μs to 1020μs, and 4μs to 2040μs, offering flexibility for a variety of design needs.
  • Low Power Consumption: Designed for efficiency, the DS1023S-50+ operates with a low power consumption, making it suitable for portable and power-sensitive applications.
  • Wide Operating Temperature Range: The device is operational over a wide temperature range, ensuring reliable performance in diverse environments.
  • Surface Mount Package: The DS1023S-50+ is available in a surface mount SOIC package, facilitating easy integration into modern PCB designs.

Applications

The DS1023S-50+ is highly suited for use in a variety of applications, including but not limited to:

  • Digital Signal Processing (DSP)
  • Network Synchronization
  • Glitch-free Clock Switching
  • Time-Domain Reflectometry (TDR)

In summary, Maxim Integrated's DS1023S-50+ programmable delay line is a high-performance solution for achieving precise timing control in digital electronic systems. Its programmability, high resolution, and robust design make it an indispensable component for engineers seeking to optimize the timing characteristics of their designs.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess