EN
  • EN
  • DE

CY74FCT2541CTQCT

Part No CY74FCT2541CTQCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 8-Bit Buffer/Line Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 12mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP/QSOP
Win Source Part Number 1164423-CY74FCT2541CTQCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT2541
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY74FCT2541CTQCT CAD Model

Description

The CY74FCT2541CTQCT from Texas Instruments is a high-performance, non-inverting octal buffer and line driver designed to meet the stringent requirements of high-speed data communication and computing systems. This integrated circuit is part of the FCT family, which is known for its advanced CMOS technology that offers both low power consumption and high-speed operation.

Key Features

  • High-Speed Performance: The device operates at fast propagation delays, ensuring swift data transmission that is crucial for modern high-speed systems.
  • Low Power Consumption: Despite its high-speed capabilities, the CY74FCT2541CTQCT maintains low power dissipation, making it suitable for energy-efficient applications.
  • Octal Configuration: With eight non-inverting buffer/line driver channels, this component can handle multiple data lines simultaneously, improving overall data throughput.
  • Tri-State Outputs: The tri-state output feature allows for increased flexibility in bus-oriented systems by enabling the outputs to assume a high-impedance state, effectively disconnecting them from the bus.
  • Drive Capability: The device is capable of driving heavily loaded outputs with up to 64 mA of sink current and 32 mA of source current, making it suitable for driving high-capacitive loads.

Applications

The CY74FCT2541CTQCT is ideal for a wide range of applications that require high-speed data transfer and buffering, including:

  • Computers and Computer Peripherals
  • Data Communication Equipment
  • Networking Hardware
  • Telecommunication Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CY74FCT2541CTQCT is manufactured using industry-leading techniques to ensure it meets the high reliability standards required by the most demanding applications.

Package and Supply

The device is available in a 20-pin SSOP (Shrink Small Outline Package) that allows for a compact footprint on printed circuit boards. It operates over a broad supply voltage range of 4.5V to 5.5V, accommodating typical 5V digital systems.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess