EN
  • EN
  • DE

SN74LVC32245GKER

Part No SN74LVC32245GKER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 32-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 4
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 96-LFBGA
Manufacturer Package 96-LFBGA (13.5x5.5)
RoHS State Request Verification
Win Source Part Number 1255671-SN74LVC32245GKER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC32245
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC32245GKER CAD Model

Description

Product Overview: SN74LVC32245GKER

The SN74LVC32245GKER is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-performance and reliability in digital applications. This device is a 32-bit bus transceiver with 3-state outputs, designed with the purpose of providing bidirectional communication between two data buses. The versatility of the SN74LVC32245GKER makes it an ideal choice for a wide range of electronic applications, including computing, data communication, and industrial systems.

Key Features

  • Logic Type: 32-Bit Bus Transceiver with 3-state outputs
  • Voltage Range: Operates from 1.65V to 3.6V, ensuring compatibility with low-voltage systems and enabling use in battery-operated equipment.
  • High Drive: Capable of driving up to ±24mA at the outputs, providing robust signal integrity.
  • Data Flow Direction: Data flow is controlled by output-enable (OE) and direction (DIR) inputs, allowing for flexible control over data transmission.
  • Speed: Offers fast signal propagation with a maximum delay time of 3.6ns, facilitating high-speed data transfer.
  • Package: Housed in a 96-BGA (GKE) package, it offers a compact footprint for space-constrained applications.

Applications

The SN74LVC32245GKER's robust design and technical specifications make it suitable for interfacing with a wide range of devices, including:

  • Microprocessors and microcontrollers
  • Memory devices, such as RAM, ROM, and flash
  • Data communication equipment
  • Industrial control systems
  • Networking hardware

Quality and Reliability

As with all Texas Instruments products, the SN74LVC32245GKER is manufactured to the highest quality standards. The device undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. Users can expect consistent performance and durability, making it a reliable choice for critical data communication tasks.

Environmental Compliance

The SN74LVC32245GKER is compliant with RoHS (Restriction of Hazardous Substances) standards, reflecting Texas Instruments' commitment to environmental responsibility. By using this product, designers can contribute to the creation of environmentally friendly electronic solutions.

With its combination of high-speed operation, low power consumption, and reliable data handling capabilities, the SN74LVC32245GKER from Texas Instruments stands out as a top-tier component for advanced digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0515 $50.2575
13+ $8.2474 $107.2162
19+ $7.9897 $151.8043
26+ $7.7320 $201.0320
34+ $7.4742 $254.1228
45+ $6.7010 $301.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess