EN
  • EN
  • DE

CY74FCT2244TQCT

Part No CY74FCT2244TQCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 15mA, 12mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP/QSOP
Win Source Part Number 765340-CY74FCT2244TQCT
Popularity Medium
Supply and Demand Status Balance
Family Name CY74FCT2244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CY74FCT2244TQCT CAD Model

Description

Product Overview: CY74FCT2244TQCT by Texas Instruments

Description:

The CY74FCT2244TQCT is a high-performance, octal buffer/line driver designed by Texas Instruments to provide the ideal solution for driving bus lines or buffer memory address registers. This integrated circuit belongs to the FCT family, which is known for its fast CMOS technology, and is particularly well-suited for interfacing with high-speed microprocessors.

Key Features:

  • High-Speed Operation: This device is characterized by its high-speed operation, which is essential for modern, high-performance digital systems.
  • Low Power Consumption: Despite its speed, the CY74FCT2244TQCT maintains low power consumption, making it ideal for power-sensitive applications.
  • Drive Capability: It features ±24-mA output drive capability at 5V, which ensures strong signal transmission and improves signal integrity on bus lines.
  • BiCMOS Technology: The use of BiCMOS technology provides the benefit of high-speed operation typical of CMOS circuits, along with the low power dissipation found in bipolar transistors.

Applications:

Due to its versatile nature and robust performance, the CY74FCT2244TQCT is widely used in a variety of applications, including:

  • Memory address driving
  • Data bus driving and buffering
  • Microprocessor or microcontroller interfacing
  • Signal splitting and distribution

Quality and Reliability:

As with all Texas Instruments products, the CY74FCT2244TQCT is manufactured to high standards of quality and reliability. It is designed to meet or exceed the stringent requirements of the industrial and commercial sectors, ensuring consistent performance across a wide range of environmental conditions.

Package and Temperature Range:

The device is available in a SSOP (Shrink Small-Outline Package) type, which is known for its compact footprint and suitability for space-constrained applications. It operates over an extended temperature range, making it adaptable to various operating environments.

In conclusion, the CY74FCT2244TQCT from Texas Instruments represents a reliable, high-speed solution for digital interfacing and buffering needs, and its robust design ensures that it remains a preferred choice for engineers and designers across multiple industries.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5863 $55.5205
80+ $1.3016 $104.1280
120+ $1.2609 $151.3080
165+ $1.2203 $201.3495
215+ $1.1796 $253.6140
285+ $1.0576 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess