EN
  • EN
  • DE

TPS2459RHBT

Part No TPS2459RHBT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP W/I2C 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 2
Internal Switch(s) Both
Applications ATCA, MicroTCA
Features I2C, Thermal Limit, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate
Supply Voltage - Operating 3 V to 4 V, 8.5 V to 15 V
Current - Output (Max) 165mA
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 3.1mA
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Feature Pins EN12, EN3, /FLT12, /FLT3, /PG12, /PG3, SET, SUM12, SUM3, VINT
Win Source Part Number 128161-TPS2459RHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2459RHBT CAD Model

Description

Introducing the TPS2459RHBT from Texas Instruments

The TPS2459RHBT is a cutting-edge power management solution designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is tailored for demanding applications that require precise power regulation and monitoring. It is an ideal choice for engineers looking to enhance system reliability and performance in their electronic designs.

Key Features of the TPS2459RHBT

  • Integrated Hot Swap Controller: This feature allows for the safe insertion and removal of circuit boards into live backplanes, minimizing the risk of damage due to inrush currents or voltage spikes.
  • Wide Operating Voltage Range: The device supports a voltage range from 2.7V to 18V, making it versatile for various applications, from low-voltage logic circuits to higher-voltage power rails.
  • Adjustable Current Limit: Designers can set the current limit threshold according to their specific requirements, ensuring protection against overcurrent conditions.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from low-voltage conditions.
  • Over-Voltage Protection: The TPS2459RHBT is equipped with over-voltage protection to shield connected components from voltage transients and surges.
  • Power Good Output: This output signal can be used to interface with other system components, indicating when the power is stable and within specifications.
  • Thermal Shutdown: In the event of excessive heat, the thermal shutdown feature temporarily turns off the device to prevent overheating, thereby enhancing system safety.

Applications

The TPS2459RHBT is suitable for a broad range of applications, including but not limited to:

  • Enterprise servers and storage systems
  • Telecommunications equipment
  • Industrial control systems
  • Networking hardware

Quality and Reliability

Encased in a compact 32-pin QFN package, the TPS2459RHBT is built to meet the rigorous standards of Texas Instruments' quality assurance. The device is designed to withstand harsh environments and is characterized for operation from -40°C to 85°C, ensuring reliability across various temperature ranges.

With its robust feature set and proven performance, the TPS2459RHBT from Texas Instruments is an excellent choice for designers seeking to incorporate a reliable power management solution into their next project.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess