EN
  • EN
  • DE

CY74FCT162652ATPVC

Part No CY74FCT162652ATPVC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74FCT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74FCT162652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISCY74FCT162652ATPVC,CY74FCT162652ATPVC-ND,2156-CY74FCT162652ATPVC,296-33194-5
Standard Package 20
Win Source Part Number 1040229-CY74FCT162652ATPVC
Ultra Librarian 3D Model Ultra Librarian CY74FCT162652ATPVC CAD Model

Description

Product Overview: CY74FCT162652ATPVC from Texas Instruments

The CY74FCT162652ATPVC is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the CYFCT family of logic devices and is specifically crafted to meet the demands of high-speed data communication and computing applications.

Key Features:

  • High-Speed Interface: The CY74FCT162652ATPVC is capable of operating at significant speeds, making it suitable for high-speed data transfer systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, thereby reducing the overall power requirements of the system it is used in.
  • 16-Bit Bus Interface: It features a 16-bit bus interface, providing a wide pathway for data and thus enabling efficient handling of larger data volumes.
  • Bi-Directional Data Flow: The data flow through this device is bi-directional, offering flexibility in the direction of data transmission which is essential for complex digital systems.
  • 5-Volt Tolerant Inputs and Outputs: Inputs and outputs are tolerant to 5V, allowing the device to interface with other components in a 5V system without the need for level shifters.
  • Edge-Rate Control Circuitry: This feature minimizes the generation of noise caused by high-speed data transitions, thus ensuring data integrity.
  • Latch-Up Performance: The device exceeds 250 mA per JESD 17, ensuring stable operation even under stressful conditions.

Applications:

The CY74FCT162652ATPVC is versatile and can be used in a variety of applications, including:

  • Data communication equipment
  • High-speed servers and workstations
  • Networking switches and routers
  • Signal processing units
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability:

With Texas Instruments' commitment to quality, the CY74FCT162652ATPVC is manufactured to the highest standards, ensuring reliability and performance in even the most demanding environments. The device is available in a 56-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while allowing for efficient thermal management and ease of integration into various system designs.

In conclusion, the CY74FCT162652ATPVC from Texas Instruments is a robust, high-speed logic device that offers a blend of speed, power efficiency, and versatility, making it an excellent choice for enhancing the performance of a wide range of digital systems.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess