EN
  • EN
  • DE

SPT50L-163MLD

Part No SPT50L-163MLD
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, toroid, 20% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Core Material Ferrite
DC Resistance (DCR) 19.7 mΩ
Height 10.5 mm
Inductance 16 µH
Inductance Tolerance 20 %
Lead Free Contains Lead
Length 17.78 mm
Max DC Current 7.1 A
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Packaging Cut Tape
REACH SVHC Unknown
Resistance 19 mΩ
RMS Current (Irms) 4.2 A
RoHS Compliant
Self Resonant Frequency 19 MHz
Shielding Shielded
Test Frequency 100 kHz
Tolerance 20 %
Width 17.02 mm
Win Source Part Number 1012562-SPT50L-163MLD
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPT50L-163MLD CAD Model

Description

The SPT50L-163MLD is a shielded power inductor manufactured by Coilcraft. It is designed for high-current, low-DC-resistance power applications. This inductor offers excellent current handling capabilities in a compact package, making it suitable for various power supply designs.

Applications

  • DC-DC converters
  • Voltage regulators
  • Point-of-Load (POL) converters
  • Power amplifiers
  • Filtering applications

Features

  • Shielded construction for low EMI
  • High current handling capability
  • Low DC resistance (DCR) for improved efficiency
  • Compact size for space-constrained applications
  • Operating temperature range suitable for industrial applications
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference, improving overall system performance.
  • High efficiency due to low DC resistance, minimizing power losses.
  • Small footprint allows for dense circuit board designs.
  • Reliable operation in demanding environments due to robust construction.
  • Compliance with environmental standards.

Additional Details

The SPT50L-163MLD inductor typically features a ferrite core material contributing to its inductance value and current handling. Its shielded construction ensures minimal electromagnetic interference, crucial in sensitive electronic environments. Specific electrical characteristics include an inductance value of 16.3 µH, a saturation current (Isat) exceeding several amps (consult the datasheet for precise values), and a very low DC resistance. The part is designed for reflow soldering and comes in a surface mount package. Consult the datasheet for specific tolerance, test frequency, and temperature derating information.

You May Also Be Interested in

TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess