EN
  • EN
  • DE

SDWL1005C3N6JSTF

Part No SDWL1005C3N6JSTF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966426-SDWL1005C3N6JSTF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDWL1005C3N6JSTF CAD Model

Description

The SDWL1005C3N6JSTF is a wire-wound chip inductor from Sunlord, designed for high-frequency applications. Its compact size and superior electrical characteristics make it a suitable choice for a wide range of RF and wireless communication devices.

Applications

  • RF Circuits
  • Wireless Communication Devices
  • Mobile Phones
  • Bluetooth Devices
  • GPS Receivers
  • Filter Circuits
  • Matching Circuits

Features

  • Small Size: 1.0mm x 0.5mm x 0.5mm
  • High Q Value
  • Excellent Self-Resonant Frequency (SRF)
  • Tight Inductance Tolerance
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant

Benefits

  • Space Saving: The compact size allows for high-density mounting on PCBs, optimizing valuable board space.
  • Efficient Performance: The high Q value minimizes signal loss, ensuring efficient circuit operation.
  • Reliable Operation: The wide operating temperature range ensures stable performance in various environments.
  • Precise Inductance: The tight tolerance ensures accurate circuit behavior.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Specifications

The SDWL1005C3N6JSTF features an inductance of 3.6nH with a tolerance of ±5%. It has a high self-resonant frequency (SRF), making it suitable for high-frequency circuits. This inductor is made with a ceramic core and copper winding, designed for surface mount technology (SMT), and is available in tape and reel packaging for automated assembly.

It is commonly used in impedance matching, filtering, and tuning applications in RF circuits. Sunlord's SDWL series is well-regarded for its performance and reliability in wireless applications.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess