EN
  • EN
  • DE

CY74FCT16244ATPVC

Part No CY74FCT16244ATPVC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 48SSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74FCT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74FCT16244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-33188-5,TEXTISCY74FCT16244ATPVC,CY74FCT16244ATPVC-ND,2156-CY74FCT16244ATPVC
Standard Package 25
Win Source Part Number 1019516-CY74FCT16244ATPVC
Ultra Librarian 3D Model Ultra Librarian CY74FCT16244ATPVC CAD Model

Description

Product Overview: CY74FCT16244ATPVC by Texas Instruments

The CY74FCT16244ATPVC is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product belongs to the FCT family of logic devices, known for their fast speeds and low power consumption. The CY74FCT16244ATPVC is a 16-bit buffer/line driver that provides high-speed bus interface capabilities for critical communication and computing applications.

Key Features

  • Technology: The device is built with advanced CMOS technology, which ensures low power dissipation and high noise immunity, making it ideal for a wide range of applications.
  • Speed: It features fast propagation delays and output transition times, which are crucial for high-speed signal processing tasks.
  • Drive Capability: The CY74FCT16244ATPVC offers strong drive capabilities, with 24-mA output drive at 5V, catering to the needs of high-load drive applications.
  • Voltage Range: It operates at a nominal voltage of 5V, with a wide range of voltages permissible for VCC and GND to accommodate various system requirements.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up/pull-down resistors, simplifying circuit design and reducing component count.
  • Package: The device is available in a 48-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over the industrial temperature range, ensuring reliability in harsh environments.

Applications

The CY74FCT16244ATPVC is versatile and can be used in a variety of applications, such as:

  • High-speed data communication systems
  • Computing and data storage systems
  • Signal processing units
  • Networking equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CY74FCT16244ATPVC is no exception, as it undergoes rigorous testing and quality control processes to ensure it meets the stringent standards required for industrial and commercial applications. With Texas Instruments' reputation for reliability, you can trust this product to perform in the most demanding situations.

Overall, the CY74FCT16244ATPVC from Texas Instruments is a robust, high-performance component that offers designers a mix of speed, power efficiency, and reliability, making it a smart choice for a wide range of digital interface applications.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess