EN
  • EN
  • DE

LMV324AQDRQ1

Part No LMV324AQDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001306-LMV324AQDRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series Automotive, AEC-Q100, LMV®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type General Purpose
Output Type Rail-to-Rail
Gain Bandwidth Product 1 MHz
Current - Input Bias 10 pA
Ultra Librarian 3D Model Ultra Librarian LMV324AQDRQ1 CAD Model

Description

The LMV324AQDRQ1 from Texas Instruments is a high-performance, low-power, quad operational amplifier that is designed to meet the stringent requirements of automotive and industrial applications. This device is a member of the LMV series, which is renowned for its stability, accuracy, and reliability in challenging environments.

Key Features

  • Low Voltage Operation: The LMV324AQDRQ1 operates at a supply voltage range of 2.7V to 5.5V, making it suitable for battery-operated and portable applications where power efficiency is critical.
  • Low Power Consumption: With a typical quiescent current of just 500 µA per channel, this op-amp helps in minimizing power usage, thus extending battery life in portable devices.
  • High Output Drive: The device can deliver a large output current, which is beneficial when driving heavy loads or when a high signal amplitude is required.
  • Automotive Qualified: As a Q1 device, it is qualified for automotive applications, ensuring operation under extreme conditions such as temperature fluctuations and vibrations.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which increases the dynamic range and is ideal for single-supply operations.
  • Extended Temperature Range: It operates over an extended temperature range of -40°C to +125°C, suitable for harsh environments.

Applications

The LMV324AQDRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive sensor interfaces
  • Industrial process controls
  • Battery-powered devices
  • Audio and signal conditioning
  • Analog-to-digital converter (ADC) buffer

Package and Availability

The device is available in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for compact PCB layouts. It is also available in tape and reel packaging for use in automated manufacturing environments. For pricing, samples, and detailed specifications, customers can visit the Texas Instruments website or contact their local sales office.

With its robust design and versatile features, the LMV324AQDRQ1 is an excellent choice for designers seeking a reliable op-amp for their automotive or industrial applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0199 $50.9950
120+ $0.8368 $100.4160
190+ $0.8107 $154.0330
255+ $0.7845 $200.0475
330+ $0.7584 $250.2720
445+ $0.6799 $302.5555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess