The HEF4104BP,652 is a high-quality, versatile integrated circuit (IC) manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is part of the HEF4000 family, which is well-known for its robustness and reliability in a wide range of applications. The HEF4104BP,652 is specifically designed to meet the needs of complex digital systems by providing a hex inverting buffer with high-current output capability.
Key Features
- Hex Inverting Buffers: The IC contains six independent inverting buffers, offering flexibility in handling multiple signals simultaneously.
- High-Current Output: Each buffer has the capability to drive high currents, making it suitable for driving LEDs or other high-current loads.
- Wide Voltage Range: The HEF4104BP,652 operates over a wide voltage range, accommodating various levels of signal voltages in different circuit designs.
- Low Power Consumption: It is designed for low power consumption, which is essential for battery-operated devices and helps to reduce overall power usage in electronic systems.
- Standardized Package: The IC comes in a DIP (Dual In-line Package), which is widely used and easily integrated into a variety of circuit boards.
Applications
The HEF4104BP,652 is suitable for a multitude of applications, including but not limited to:
- Logic level shifting
- Signal buffering
- Line driving
- Power management systems
- LED displays and indicators
Technical Specifications
Here are some of the technical specifications that make the HEF4104BP,652 a reliable choice for your digital applications:
- Supply Voltage Range: 3 V to 15 V
- Output Current: 4.2 mA at 15 V
- Propagation Delay Time: 60 ns at 15 V
- Operating Temperature Range: -40°C to +85°C
- Package Type: DIP-14
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The HEF4104BP,652 has undergone rigorous testing to ensure it meets the industry standards for reliability and performance. Whether you're developing consumer electronics, industrial control systems, or automotive applications, you can trust the HEF4104BP,652 to provide the functionality and durability you need.