EN
  • EN
  • DE

CSD25402Q3AT

Part No CSD25402Q3AT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 15A/76A 8VSON  /  P-Channel 20 V 15A (Ta), 76A (Tc) 2.8W (Ta), 69W (Tc) Surface Mount 8-VSONP (3x3.3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 15A (Ta), 76A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 8.9mOhm @ 10A, 4.5V
Vgs(th) (Max) @ Id 1.15V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 9.7 nC @ 4.5 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 1790 pF @ 10 V
Power Dissipation (Max) 2.8W (Ta), 69W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-VSONP (3x3.3)
Package / Case 8-PowerVDFN
Base Product Number CSD25402Q3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 296-CSD25402Q3ATDKR,296-CSD25402Q3ATTR,296-CSD25402Q3ATCT
Standard Package 250
Win Source Part Number 1004108-CSD25402Q3AT
Ultra Librarian 3D Model Ultra Librarian CSD25402Q3AT CAD Model

Description

Introducing the CSD25402Q3AT Power MOSFET by Texas Instruments

The CSD25402Q3AT is a state-of-the-art power MOSFET brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This compact and efficient MOSFET is part of TI's extensive portfolio of power management solutions designed to meet a wide range of application requirements.

Key Features

  • Device Type: P-Channel MOSFET
  • Package: 8-VSON (3x3 mm)
  • Drain-Source Voltage (V<sub>DS): -20 V
  • Continuous Drain Current (I<sub>D): -54 A
  • R<sub>DS(on): Very low at 1.6 mΩ (typical) at V<sub>GS = -4.5 V
  • Gate Charge (Q<sub>g): Low, enhancing fast switching
  • Operating Temperature Range: -55°C to 150°C

Advanced Technology

The CSD25402Q3AT is manufactured using TI's advanced NexFET™ technology, which provides high performance in power management applications. This technology ensures that the MOSFET operates with high efficiency, which is crucial for minimizing power losses and improving overall system performance.

Applications

With its robust performance characteristics, the CSD25402Q3AT is highly suitable for a range of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Load switches
  • Battery management systems
  • Hot swap applications

Design Flexibility

The compact size of the 8-VSON package allows for high-density power designs, making the CSD25402Q3AT an excellent choice for space-constrained applications. Additionally, its low on-resistance and gate charge characteristics facilitate efficient power management and fast switching, allowing designers to achieve optimal performance in their circuits.

Quality and Reliability

As with all Texas Instruments products, the CSD25402Q3AT is designed to meet the highest quality and reliability standards. TI's commitment to excellence ensures that this MOSFET will provide reliable performance in even the most demanding of applications.

Conclusion

The CSD25402Q3AT from Texas Instruments represents a perfect blend of efficiency, compactness, and performance. Whether you're designing power supplies, motor controls, or any other application requiring a high-performance P-Channel MOSFET, the CSD25402Q3AT is an excellent choice that will not disappoint.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,260 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess