EN
  • EN
  • DE

CMSH8-40 TR13

Part No CMSH8-40 TR13
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Silicon SCHOTTKY Rectifier 40V 150A 2-Pin SMC Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052748-CMSH8-40 TR13
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMSH8-40 TR13 CAD Model

Description

The CMSH8-40 TR13 is a surface mount Schottky Barrier Rectifier manufactured by Central Semiconductor Corp. This diode is designed for applications requiring fast switching speed, low forward voltage drop, and high efficiency. The 'TR13' indicates that the component is supplied on tape and reel for automated assembly processes.

Applications

  • DC-DC converters: Used for efficient voltage conversion in power supplies.
  • Switching power supplies: Provides rectification in high-frequency switching circuits.
  • Reverse polarity protection: Prevents damage from incorrect power supply connections.
  • High-frequency rectification: Suitable for applications where fast switching speeds are essential.
  • Solar power systems: Blocking diode to prevent reverse current flow in solar panels.
  • LED lighting: Improves efficiency in LED driver circuits.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Reduces switching losses in high-frequency applications.
  • Surface mount package: Facilitates easy assembly on PCBs.
  • High surge current capability: Provides protection against transient current surges.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.
  • Low leakage current: Reduces power consumption in standby mode.

Benefits

  • Increased efficiency: Reduces power loss and improves overall system performance.
  • Improved reliability: Provides robust protection against transient voltage events.
  • Simplified design: Easy to integrate into existing circuits and systems.
  • Reduced board space: Allows for smaller and more compact device designs.
  • Cost-effective solution: Provides a reliable and affordable solution for various applications.

Additional Details

The CMSH8-40 TR13 has a maximum repetitive peak reverse voltage of 40V and a maximum average forward current of 8A. It is available in a compact surface mount package, suitable for automated assembly processes. The Schottky barrier construction results in a significantly lower forward voltage drop compared to conventional silicon diodes, leading to reduced power dissipation and improved efficiency. It's also used in battery charging circuits and other power management applications. The fast recovery time minimizes reverse recovery losses making it an ideal component for high-frequency switching applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess