EN
  • EN
  • DE

CSD19533Q5A

Part No CSD19533Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 100 V N-Channel NexFET Power MOSFETs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Vgs(th) (Maximum) @ Id 3.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 35nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2670pF @ 50V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.2W (Ta), 96W (Tc)
Rds On (Maximum) @ Id, Vgs 11.1 mOhm @ 13A, 6V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSON (5x6)
Package 8-PowerTDFN
Win Source Part Number 1163536-CSD19533Q5A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control, Communications & Networking, Industrial
Family Name CSD19533Q5A
Introduction Date December 18, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CSD19533Q5A CAD Model

Description

The Texas Instruments CSD19533Q5A is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This power MOSFET is well-suited for use in power management solutions, including DC/DC conversion, motor drives, and other power-intensive applications that require high efficiency and power density.

Key Features

  • Low RDS(on): The device boasts an ultra-low drain-to-source on-resistance of only 3.3 mΩ at VGS = 10V, minimizing conduction losses and enhancing overall efficiency.
  • High Continuous Drain Current (ID): With a continuous drain current of 100 A, the CSD19533Q5A can handle high current loads, making it ideal for demanding applications.
  • Advanced Packaging: Encapsulated in a compact 5 mm x 6 mm SON package, the CSD19533Q5A offers excellent thermal performance and a small footprint, suitable for space-constrained designs.
  • Fast Switching: The MOSFET's fast switching capabilities ensure reduced switching losses and are particularly beneficial in high-frequency power conversion systems.

Applications

The CSD19533Q5A is versatile and can be used in various applications, including:

  • Server and telecom power supplies
  • Industrial power supplies
  • DC/DC converters
  • Motor control circuits
  • Point-of-load modules
  • Battery management systems

Quality and Reliability

As with all Texas Instruments products, the CSD19533Q5A is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. The device is RoHS compliant and is designed to meet the rigorous demands of industrial and commercial use.

Conclusion

The Texas Instruments CSD19533Q5A N-Channel NexFET™ power MOSFET is a high-performance solution for designers looking to improve power efficiency and density in their applications. With its low on-resistance, high current capacity, and fast switching speeds, it stands out as a superior choice for a wide range of power management tasks.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8092 $52.5980
155+ $0.6639 $102.9045
235+ $0.6432 $151.1520
325+ $0.6224 $202.2800
420+ $0.6017 $252.7140
560+ $0.5395 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,464 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess