EN
  • EN
  • DE

CSD18536KTT

Part No CSD18536KTT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 60 V N-Channel NexFET Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 200A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 140nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 11430pF @ 30V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 375W (Tc)
Rds On (Maximum) @ Id, Vgs 1.6 mOhm @ 100A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package DDPAK/TO-263-3
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Win Source Part Number 1163529-CSD18536KTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CSD18536KTT
Introduction Date April 01, 2016
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CSD18536KTT CAD Model

Description

The Texas Instruments CSD18536KTT is a state-of-the-art N-channel NexFET™ power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This MOSFET utilizes advanced technology to provide low on-resistance, reduced switching losses, and exceptional thermal management, making it an ideal choice for power supply designers and engineers seeking to optimize their systems.

Key Features

  • Low On-Resistance (RDS(on)): The CSD18536KTT boasts an ultra-low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current (ID): With a high continuous drain current rating, this MOSFET can handle significant power without compromising performance, making it suitable for high-power density applications.
  • Fast Switching Performance: The device's fast switching characteristics minimize switching losses, contributing to better efficiency, especially in high-frequency power conversion systems.
  • Enhanced Thermal Performance: The CSD18536KTT is designed with an optimized package that ensures excellent thermal dissipation, allowing for stable operation even under high-temperature conditions.
  • Low Gate Charge (Qg): A low gate charge ensures that less energy is required to turn the MOSFET on and off, thereby reducing driver power requirements and further improving overall system efficiency.

Applications

The versatility of the CSD18536KTT makes it suitable for a broad range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Solar Inverters
  • Electric Vehicles
  • Uninterruptible Power Supplies (UPS)

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the CSD18536KTT is no exception. It is designed and manufactured to meet the highest industry standards, ensuring long-term reliability for critical applications. With its robust design and advanced features, the CSD18536KTT is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3098 $53.0980
23+ $4.3568 $100.2064
36+ $4.2207 $151.9452
49+ $4.0845 $200.1405
64+ $3.9484 $252.6976
85+ $3.5399 $300.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,613 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess