EN
  • EN
  • DE

BFR194

Part No BFR194
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049174-BFR194
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFR194 CAD Model

Description

The BFR194 is a NPN silicon bipolar RF transistor manufactured by Infineon Technologies. It's designed for high-frequency applications requiring low noise and high gain. This transistor is commonly used in various RF front-end circuits.

Applications:

  • Low Noise Amplifiers (LNAs)
  • Oscillators
  • Mixers
  • RF Front-Ends in Communication Systems (e.g., WLAN, cellular)
  • High-Frequency Amplifiers

Features:

  • High Transition Frequency (fT): Typically around 6 GHz, enabling use in high-frequency circuits.
  • Low Noise Figure: Optimized for low-noise applications.
  • High Gain: Provides substantial signal amplification.
  • High Power Gain
  • NPN Silicon Bipolar Transistor
  • Small Package: Available in small surface-mount packages (e.g., SOT-23) for compact designs.

Benefits:

  • Improved Receiver Sensitivity: The low noise figure enhances the sensitivity of receiver circuits.
  • Increased Signal Strength: High gain amplifies weak signals effectively.
  • Extended Communication Range: The combination of low noise and high gain can extend the range of wireless communication systems.
  • Compact Design: The small package size allows for integration into space-constrained applications.
  • Stable Performance: Provides reliable and consistent performance in RF applications.

Additional Details:

The BFR194 is typically biased with a collector current in the range of a few milliamperes to tens of milliamperes, depending on the specific application and desired performance characteristics. It's crucial to use proper RF design techniques, including impedance matching and decoupling, to ensure optimal performance and stability. Its high transition frequency and low noise characteristics make it suitable for demanding RF front-end applications.

The transistor's performance is also influenced by the operating voltage and temperature. Infineon provides detailed specifications and application notes that are essential for achieving optimal circuit design and performance. The SOT-23 package is a common choice for this transistor, offering a good balance between size and thermal performance. Correct biasing is critical to ensure optimal performance and minimize distortion.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ADI Electronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess