EN
  • EN
  • DE

COP8SGK544V8FIO/E5000091

Part No COP8SGK544V8FIO/E5000091
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052928-COP8SGK544V8FIO/E5000091
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian COP8SGK544V8FIO/E5000091 CAD Model

Description

The Texas Instruments COP8SGK544V8FIO/E5000091 is a highly versatile and powerful microcontroller designed for a wide range of applications. This device is part of the COP8SG Family, which is renowned for its robustness, reliability, and high-performance capabilities. It is an ideal choice for designers looking to implement complex control systems in their products.

Key Features:

  • High-Speed Performance: This microcontroller operates at an impressive speed, facilitating quick data processing and control tasks, making it suitable for time-sensitive applications.
  • Advanced Architecture: It features an advanced 8-bit architecture that ensures efficient handling of operations and optimal power consumption.
  • Memory Capacity: Equipped with ample memory, including both RAM and ROM, the COP8SGK544V8FIO/E5000091 allows for the storage of complex programs and data sets.
  • Peripheral Integration: The microcontroller includes a range of integrated peripherals, such as timers, serial communication interfaces, and I/O ports, which provide excellent interface options and reduce the need for external components.
  • Robust Design: Designed to withstand harsh environments, this microcontroller can operate under a wide temperature range and is resistant to electrical noise and other potential disruptions.

Applications:

The COP8SGK544V8FIO/E5000091 is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive control modules
  • Consumer electronics
  • Home automation
  • Medical devices

With its robust set of features and capabilities, the Texas Instruments COP8SGK544V8FIO/E5000091 microcontroller is a smart choice for developers looking to create sophisticated and reliable electronic products. Its combination of speed, memory, and integrated peripherals, along with its ability to withstand challenging conditions, makes it a highly adaptable component for a multitude of technological solutions.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess