EN
  • EN
  • DE

MAX4896ATP+

Part No MAX4896ATP+
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:8 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202553-MAX4896ATP+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package Tube
Product Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Voltage - Load 2.7V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian MAX4896ATP+ CAD Model

Description

Product Overview: MAX4896ATP+ from Analog Devices Inc.

The MAX4896ATP+ is a state-of-the-art solid-state relay IC designed and manufactured by Analog Devices Inc., a company renowned for its high-quality electronic components and innovative solutions. This advanced product is designed to cater to the needs of applications requiring low-power, high-speed switching with the reliability and precision that Analog Devices Inc. is known for.

Key Features

  • Multiple Channels: The MAX4896ATP+ features an integrated array of switches, providing multiple channels for signal routing, which makes it an excellent choice for complex systems that require multiple signal paths to be controlled simultaneously.
  • Low On-Resistance: With its low on-resistance, this device ensures minimal signal attenuation, providing a high-fidelity signal path when the switch is closed. This characteristic is particularly important in sensitive analog applications where signal integrity is paramount.
  • Fast Switching Speed: The device is designed for high-speed operation, enabling rapid switching between channels with minimal delay. This feature is crucial for applications that require quick response times, such as data acquisition systems or automated test equipment.
  • Low Power Consumption: The MAX4896ATP+ is optimized for low power consumption, making it suitable for battery-powered devices or energy-efficient systems that need to conserve power without compromising performance.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various supply levels and ensuring versatility in different system designs.
  • Compact Packaging: Housed in a compact package, the MAX4896ATP+ saves valuable board space, which is essential for modern electronic devices where space is often at a premium.

Applications

The MAX4896ATP+ is ideal for a diverse range of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Instrumentation

With its combination of performance, reliability, and versatility, the MAX4896ATP+ from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to enhance their systems with high-quality switching capabilities.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9349 $63.7396
8+ $13.0748 $104.5984
12+ $12.6663 $151.9956
17+ $12.2577 $208.3809
22+ $11.8491 $260.6802
29+ $10.6233 $308.0757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,556 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess