EN
  • EN
  • DE

GD25LQ40BWIGR

Part No GD25LQ40BWIGR
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823964-GD25LQ40BWIGR
Ultra Librarian 3D Model Ultra Librarian GD25LQ40BWIGR CAD Model

Description

The GigaDevice GD25LQ40BWIGR is a 4M-bit serial flash memory, utilizing NOR technology. It is designed for a variety of applications requiring non-volatile storage, such as embedded systems, wearable devices, and IoT solutions. This memory device is characterized by its low power consumption, high performance, and small form factor, making it suitable for space-constrained applications.

Applications

  • Wearable devices (smartwatches, fitness trackers)
  • Embedded systems (microcontrollers, sensor nodes)
  • IoT devices (smart home appliances, industrial sensors)
  • Wireless modules (Bluetooth, Wi-Fi)
  • Portable electronics (MP3 players, e-readers)

Features

  • 4M-bit (512K-byte) capacity: Provides sufficient storage for code, data, and configuration settings.
  • Serial Peripheral Interface (SPI): Facilitates easy integration with microcontrollers via a standard SPI bus.
  • Dual/Quad SPI: Enables higher data throughput for faster read and write operations.
  • Low power consumption: Minimizes energy usage for battery-powered devices.
  • Wide operating voltage range: Operates across a voltage range of 2.7V to 3.6V.
  • Small package size: Available in compact packages to reduce board space.
  • Supports standard, dual and quad SPI

Benefits

  • Non-volatile storage: Retains data even when power is off.
  • Fast data access: Offers quick read and write speeds for responsive performance.
  • Easy integration: Streamlines system design with a standard SPI interface.
  • Extended battery life: Conserves power in portable devices.
  • Compact design: Enables smaller and more integrated system solutions.
  • Reliable data storage: Provides secure and dependable storage for critical information.

Additional Details

The GD25LQ40BWIGR supports SPI modes 0 and 3. It features a typical operating current in the microampere range in deep power-down mode. It offers read speeds of up to 104 MHz in single SPI mode and up to 416 MHz equivalent in Quad SPI mode. The device is typically available in packages such as USON and SOIC. It's typically specified with an operating temperature range of -40°C to +85°C. The GD25LQ40BWIGR's combination of low power, high performance, and small size makes it an excellent choice for low-power embedded and IoT applications.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3056 $58.0640
465+ $0.2509 $116.6685
715+ $0.2430 $173.7450
985+ $0.2352 $231.6720
1,275+ $0.2273 $289.8075
1,705+ $0.2037 $347.3085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,188 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess