Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name CDCS504
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49596-2, 296-49596-1, CDCS504TPWRQ1-ND, 296-49596-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915198-CDCS504TPWRQ1
Ultra Librarian 3D Model Ultra Librarian CDCS504TPWRQ1 CAD Model

Description

The CDCS504TPWRQ1 from Texas Instruments is a high-performance, low-jitter, single PLL (Phase-Locked Loop) clock buffer designed to meet the stringent requirements of automotive and industrial applications. This advanced clock buffer solution is ideal for providing clock distribution with minimal skew and is specifically qualified for automotive use, adhering to the AEC-Q100 standards.

Key Features

  • Low Jitter Performance: Ensures reliable and consistent clock signal distribution, critical for high-speed digital systems.
  • Single PLL Design: Simplifies the clock tree design with a single point of clock management.
  • Multiple Outputs: Offers multiple buffered outputs, enabling the distribution of a single clock source to various subsystems.
  • Wide Operating Temperature Range: Suitable for harsh automotive environments, operating reliably from -40°C to +125°C.
  • Power Supply Voltage: Designed to work with a supply voltage of 3.3V, providing compatibility with common automotive power rails.
  • Package: Available in a space-saving 14-pin TSSOP (Thin Shrink Small Outline Package), ideal for compact automotive electronic modules.
  • Automotive Qualification: Meets AEC-Q100 standards for automotive reliability and quality assurance.

Applications

The CDCS504TPWRQ1 is versatile for use in a variety of applications within the automotive sector, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Navigation and Telematics
  • Body Control Modules
  • Automotive Instrumentation

Quality and Reliability

As with all Texas Instruments products, the CDCS504TPWRQ1 is manufactured to the highest quality standards. Its qualification for automotive applications signifies a commitment to reliability and performance in challenging conditions. With Texas Instruments' reputation for excellence, customers can trust the CDCS504TPWRQ1 for their critical automotive system designs.

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 1:2 1.5GHZ 8SOIC
Need more? Email Us
ECAD model for MC100EL11DG
NXP / Nexperia
IC CLK BUFFER 2:10 150MHZ 32LQFP / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 150 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK946BD,128
Microchip Technology
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for SY73551LZG-TR
ON Semiconductor
IC CLK BUFFER 2:6 700MHZ 28PLCC
Need more? Email Us
ECAD model for MC100E211FNG
ON Semiconductor
IC CLK BUFFER 2:10 3GHZ 32QFN
Lowest to $14.2682
ECAD model for MC100LVEP111MNRG
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20SO / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCKEL14D,118
Renesas Electronics America
IC Clk Buffer 1: 4 250MHZ 16TSSOP
Need more? Email Us
ECAD model for ICS854105AGILF
NXP / Nexperia
IC CLK BUFFER 2:10 150MHZ 32LQFP / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 150 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK946BD,157
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVPECL 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $6.6951
ECAD model for SI5330A-B00202-GM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8359 $55.0770
70+ $1.5064 $105.4480
105+ $1.4593 $153.2265
145+ $1.4122 $204.7690
185+ $1.3651 $252.5435
250+ $1.2239 $305.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 44,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention