Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 1.5GHz
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 134795-MC100EL11DG
Ultra Librarian 3D Model Ultra Librarian MC100EL11DG CAD Model

Description

ON Semiconductor MC100EL11DG: A High-Performance Clock Distribution Chip

The ON Semiconductor MC100EL11DG is a leading-edge clock distribution integrated circuit, designed to address the stringent requirements of high-speed data communication systems. This device is part of the ECLinPS MAX™ family, which is renowned for providing some of the fastest propagation delays and minimal skew characteristics in the industry.

Key Features

  • Technology: The MC100EL11DG is built on advanced differential ECL (Emitter Coupled Logic) technology, ensuring rapid transition times that are essential for high-frequency operations.
  • Functionality: This device is a 1:2 differential fanout buffer, capable of taking a single input signal and distributing it to two outputs with minimal skew and phase jitter, which is critical for maintaining signal integrity in complex systems.
  • Performance: With a maximum frequency exceeding 5 GHz and a typical propagation delay of just 175 ps, the MC100EL11DG is optimized for high-performance clock distribution applications.
  • Power Supply: The device operates with a –4.2 V to –5.5 V power supply, which is typical for ECL-powered systems, providing stable operation through a range of environmental conditions.
  • Package: Housed in an 8-pin SOIC package, the MC100EL11DG offers a compact footprint that is suitable for space-constrained applications without compromising on performance.

Applications

The MC100EL11DG is ideal for numerous applications that require high-speed signal processing and distribution, including:

  • High-speed networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure including base stations and exchanges
  • Test and measurement equipment
  • High-performance computing and data centers
  • Satellite and broadband communications systems

Conclusion

With its exceptional performance and reliability, the ON Semiconductor MC100EL11DG stands out as a superior choice for system designers looking to enhance clock distribution in high-speed digital systems. Its precision, speed, and power efficiency make it an indispensable component for cutting-edge electronic applications.

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 1:2 1.5GHZ 8SOIC
Lowest to $2.1251
ECAD model for MC10EL11DR2
Renesas Electronics America
IC Clk Buffer 1: 4 250MHZ 16TSSOP
Need more? Email Us
ECAD model for ICS854105AGILF
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $9.7792
ECAD model for SI53315-B-GMR
ON Semiconductor
IC CLK BUFFER 1:2 3GHZ 8SOIC
Lowest to $10.6010
ECAD model for MC100EP11DR2G
ON Semiconductor
IC CLK BUFFER 1:2 1.5GHZ 8SOIC
Need more? Email Us
ECAD model for MC100EL11DG
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for PCKEL14PW,112
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942PBD,128
NXP / Nexperia
IC CLK BUFFER 2:10 150MHZ 32LQFP / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 150 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK946BD,157
Texas Instruments
IC CLK BUFFER 3:5 3.1GHZ 32WQFN / Clock Multiplexer 5-OUT 3-IN 1:1/1:2/1:2 32-Pin WQFN EP T/R
Lowest to $10.5253
ECAD model for LMK00304SQ/NOPB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention