EN
  • EN
  • DE

SI5330A-B00202-GM

Part No SI5330A-B00202-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 LVPECL 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Skyworks Solutions Inc.
Package Tray
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Input CML, HCSL, LVDS, LVPECL
Output LVPECL
Frequency - Max 710 MHz
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5330
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 336-3340,SI5330A-B00202-GM-ND
Standard Package 490
Win Source Part Number 1029396-SI5330A-B00202-GM
Ultra Librarian 3D Model Ultra Librarian SI5330A-B00202-GM CAD Model

Description

The Skyworks Solutions Inc. SI5330A-B00202-GM is an integrated circuit designed for clock/timing - clock buffers and drivers.

  • Type: Fanout Buffer (Distribution), Translator
  • Maximum Frequency: 710 MHz
  • Circuits: 1
  • Standard Package: 490 Units
  • Mounting: SMD (SMT)
  • Input: CML, HCSL, LVDS, LVPECL
  • Output: LVPECL
  • Voltage Supply: 1.71V ~ 3.63V
  • Package/Case: 24-VFQFN Exposed Pad
  • Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
Lowest to $2.6900
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,177 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess