EN
  • EN
  • DE

PCK946BD,128

Part No PCK946BD,128
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:10 150MHZ 32LQFP / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 150 MHz 32-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Fanout Buffer (Distribution) , Divider, Multiplexer
Number of Circuits 1
Input LVCMOS, LVTTL
Output CMOS
Frequency - Max 150 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number PCK94
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346132-PCK946BD,128
Ultra Librarian 3D Model Ultra Librarian PCK946BD,128 CAD Model

Description

The PCK946BD,128 is a high-performance clock buffer from NXP Semiconductors, designed to meet the stringent requirements of today's advanced digital systems. This precision clock distribution chip is a crucial component for ensuring the synchronization of high-speed signals and system timing integrity across various digital applications.

Key Features

  • Multiple Outputs: The device features multiple buffered outputs, providing flexibility in distributing the clock signal to various parts of the system without signal degradation.
  • Low Skew: Designed with low output-to-output skew, the PCK946BD,128 ensures that clock signals are delivered with minimal timing discrepancies, which is critical for maintaining system performance and reliability.
  • High Frequency: Capable of supporting high-frequency clock signals, this buffer can be used in applications requiring fast data processing and high-speed data transfer.
  • Advanced Technology: Utilizing NXP's cutting-edge semiconductor technology, the PCK946BD,128 provides robust operation and a high level of integration, which contributes to reduced system complexity and increased efficiency.

Applications

The PCK946BD,128 is suitable for a wide range of applications, including but not limited to:

  • High-performance computing systems
  • Data centers and server farms
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Industrial control systems

Technical Specifications

Parameter Value
Supply Voltage 3.3V ±5%
Operating Temperature Range -40°C to +85°C
Package SSOP-28
Output Frequency Up to 200 MHz

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The PCK946BD,128 is produced under stringent quality control measures and is designed to meet the rigorous standards of the electronics industry. With its robust design and tested performance, this clock buffer is an ideal choice for mission-critical systems where uptime and precision are paramount.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess