EN
  • EN
  • DE

PI6CB33402ZHIEX-13R

Part No PI6CB33402ZHIEX-13R
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description CLOCK BUFFER W-QFN5050-32 T&R 2. / Clock Clock Buffer IC 1:4 133.46 MHz 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Type Clock Buffer
Number of Circuits 1
Input CMOS, HCSL
Output HCSL
Frequency - Max 133.46 MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-PI6CB33402ZHIEX-13RTR
Standard Package 2,500
Win Source Part Number 1130362-PI6CB33402ZHIEX-13R
Ultra Librarian 3D Model Ultra Librarian PI6CB33402ZHIEX-13R CAD Model

Description

Product Overview: PI6CB33402ZHIEX-13R from Diodes Incorporated

The PI6CB33402ZHIEX-13R is a high-performance, low-power clock buffer from Diodes Incorporated, renowned for its precision and reliability in a variety of applications. This advanced clock buffer is designed to deliver stable and accurate clock signals essential for synchronizing operations within digital systems. It is particularly suitable for use in complex electronic systems that require multiple clock signals with minimal skew and jitter.

Key Features

  • Multiple Outputs: The device comes with multiple buffered outputs, which ensures that it can support several components simultaneously without signal degradation.
  • Low Skew: It boasts extremely low skew characteristics, which is crucial for maintaining the integrity and timing of the clock signals across the system.
  • Low Jitter: The PI6CB33402ZHIEX-13R is designed to minimize jitter, thus providing a stable clock signal that enhances the performance of the overall system.
  • Power Efficiency: This clock buffer is optimized for low-power operation, making it an ideal choice for power-sensitive applications.
  • Advanced Packaging: The device is available in a compact and robust package, ensuring easy integration into a wide range of products.

Applications

The PI6CB33402ZHIEX-13R is versatile and can be used across various high-tech industries. It is particularly well-suited for:

  • Server and data center infrastructure
  • Networking equipment such as routers and switches
  • High-speed computing and storage systems
  • Telecommunications infrastructure
  • Industrial automation systems

Technical Specifications

With its advanced technical specifications, the PI6CB33402ZHIEX-13R ensures that it meets the stringent requirements of modern digital systems:

  • Supply Voltage (VDD): Specified for operation from a particular range
  • Operating Temperature Range: Ensures reliable performance over a wide range of temperatures
  • Frequency Range: Supports a broad range of input frequencies
  • Output Type: LVCMOS/LVTTL compatible outputs for broad compatibility

In conclusion, the PI6CB33402ZHIEX-13R from Diodes Incorporated is a top-tier clock buffer that offers exceptional performance, power efficiency, and versatility. It is an excellent choice for designers looking to enhance their systems with a reliable and precise clock distribution solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3511 $51.4577
17+ $6.0317 $102.5389
26+ $5.8432 $151.9232
36+ $5.6547 $203.5692
46+ $5.4662 $251.4452
62+ $4.9007 $303.8434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess