EN
  • EN
  • DE

CDCFR83ADBQ

Part No CDCFR83ADBQ
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description DIRECT RAMBUS CLOCK GENERATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
PLL Yes
Main Purpose Memory, RDRAM
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 533MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP/QSOP
Win Source Part Number 1160629-CDCFR83ADBQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCFR83
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCFR83ADBQ CAD Model

Description

Introducing the CDCFR83ADBQ from Texas Instruments

The CDCFR83ADBQ is a state-of-the-art clock buffer manufactured by Texas Instruments, designed to provide high-performance clock distribution for a wide range of applications. This device is part of Texas Instruments' extensive clock generation and distribution product line, which is renowned for its reliability, precision, and flexibility.

The CDCFR83ADBQ features a low-skew, low-jitter, and high-frequency clock buffer solution that can distribute one clock input to three outputs with exceptional signal integrity. This capability makes it an ideal choice for applications that require synchronized clock signals such as data communications, telecommunications, servers, and high-performance computing systems.

Key Features of the CDCFR83ADBQ:

  • Low Skew: The device offers minimal skew between outputs, ensuring that clock signals are distributed evenly and consistently across multiple components.
  • Low Jitter: With its low jitter performance, the CDCFR83ADBQ contributes to the overall system stability and performance by reducing timing errors.
  • High-Frequency Operation: It supports high-frequency clock signals, making it suitable for advanced systems that operate at high speeds.
  • Multiple Outputs: The device provides three buffered outputs from a single input, thus simplifying clock tree design and saving board space.
  • Versatile Voltage Support: It is compatible with a variety of supply voltages, offering design flexibility for different system requirements.
  • Temperature Range: The CDCFR83ADBQ is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

With its robust design and advanced features, the CDCFR83ADBQ from Texas Instruments is a top-tier solution for designers looking to enhance their system's clock distribution architecture. Whether it's for industrial, networking, or computing applications, this clock buffer provides the necessary performance and reliability to meet the demands of modern electronic systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1268 $56.8876
15+ $6.6682 $100.0230
24+ $6.4598 $155.0352
32+ $6.2514 $200.0448
42+ $6.0431 $253.8102
56+ $5.4179 $303.4024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess