EN
  • EN
  • DE

CD74HCT4538M96

Part No CD74HCT4538M96
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description High-Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel - TR
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 23ns
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1160413-CD74HCT4538M96
Manufacturer Homepage www.ti.com
Family Name CD74HCT4538
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT4538M96 CAD Model

Description

The CD74HCT4538M96 from Texas Instruments is a high-performance, monolithic dual precision retriggerable/resettable monostable multivibrator. Designed to operate in the high-speed HCT range, this device is fabricated with silicon gate CMOS technology, which ensures its compatibility with all CMOS, NMOS, and TTL logic levels.

Key Features

  • Logic Type: Monostable Multivibrator
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: SOIC-16
  • Mounting Type: Surface Mount
  • Number of Circuits: 2
  • Output Current: 4mA

This device is particularly well-suited for applications that require precise timing pulses and waveform generation. The CD74HCT4538M96 can be triggered by either a rising or a falling edge of an input pulse, providing versatility in various circuit configurations. Additionally, it features a wide range of output pulse widths that are determined by external timing components (resistors and capacitors).

Applications

With its robust design and reliable performance, the CD74HCT4538M96 is ideal for use in a diverse array of applications, including:

  • Timing circuits
  • Delayed pulse generation
  • Pulse width modulation (PWM)
  • Sequential logic operations
  • Waveform shaping
  • Enabling/disabling functions

Furthermore, the CD74HCT4538M96 is characterized for operation from -55°C to 125°C, making it suitable for demanding environments and ensuring its reliability across a wide temperature range. Its dual monostable multivibrator structure allows for the design of complex timing solutions within a single package, saving space and simplifying circuit design.

Whether you're designing consumer electronics, industrial controls, or automotive systems, the CD74HCT4538M96 by Texas Instruments provides a high-quality, reliable solution for your timing and waveform generation needs.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
STMicroelectronics
Need more? Email Us
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8089 $52.5785
155+ $0.6637 $102.8735
235+ $0.6430 $151.1050
325+ $0.6222 $202.2150
420+ $0.6015 $252.6300
560+ $0.5393 $302.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,060 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess