EN
  • EN
  • DE

TAS5602DCAR

Part No TAS5602DCAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 20W Class-D 56-Pin HTSSOP EP T/R / IC AMP AUDIO PWR 20W D 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 20W x 2 @ 8 Ohm; 19W x 4 @ 4 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-HTSSOP
Dimension 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 031871-TAS5602DCAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TAS5602
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5602DCAR CAD Model

Description

The TAS5602DCAR is a high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality in a compact and efficient package. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is part of their PurePath™ HD technology line, which is renowned for providing high-definition audio in consumer electronics.

Key Features

  • High Output Power Capability: The TAS5602DCAR can deliver up to 20W into an 8-ohm load per channel, with less than 10% THD+N, from a 25V supply, making it suitable for a wide range of audio applications.
  • Advanced Modulation Techniques: This product employs advanced closed-loop architecture and a multiple switching edge technique to achieve low distortion levels and reduce electromagnetic interference (EMI).
  • Thermal and Overcurrent Protection: Built-in self-protection circuits, including under-voltage, over-voltage, over-temperature, DC detection, and short-circuit protection, ensure the longevity and reliability of the amplifier.
  • Efficient Operation: The TAS5602DCAR is designed for efficiency, with a typical power efficiency of 90%, significantly reducing heat dissipation and eliminating the need for large heatsinks.

Applications

The TAS5602DCAR is versatile and can be used in a variety of audio systems, including:

  • DVD receivers
  • Home theater systems
  • Mini/micro component systems
  • Powered speaker systems
  • TV sound bars

Technical Specifications

  • Supply Voltage Range: 10V to 26V
  • Output Power: Up to 20W per channel
  • Load Impedance: Compatible with 4-ohm to 8-ohm speakers
  • Signal-to-Noise Ratio (SNR): Greater than 100 dB
  • Package: 44-Pin TSSOP

The TAS5602DCAR is available in a surface-mount package and is designed to meet the rigorous demands of modern audio systems. Its combination of power efficiency, audio performance, and protective features make it an ideal choice for designers looking to create high-quality audio products with a small footprint.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3205 $56.6025
11+ $9.2887 $102.1757
17+ $8.9984 $152.9728
23+ $8.7081 $200.2863
30+ $8.4179 $252.5370
40+ $7.5470 $301.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess