Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 27MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 771411-CD74HCT393MT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT393
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HCT393MT CAD Model

Description

The CD74HCT393MT is a high-speed CMOS Logic Dual Binary Counter manufactured by Texas Instruments, renowned for its precision and durability in various electronic applications. This integrated circuit is part of the HCT family, which is compatible with TTL logic levels while offering the low power consumption of CMOS technology.

Key Features

  • Voltage Range: The device operates on a wide voltage range from 4.5V to 5.5V, making it suitable for interfacing with 5V logic systems.
  • Dual Binary Counters: It includes two independent 4-bit binary counters, each having a clear and a clock input.
  • High-Speed Operation: The CD74HCT393MT is capable of fast counting, which is essential for high-performance digital systems.
  • Low Power Consumption: It is designed to have a low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Output Capability: The counters offer standard outputs which can drive up to 10 LSTTL loads, providing versatility in interfacing with other digital components.
  • Synchronous Reset: The synchronous reset function allows the counters to be reset on the exact clock pulse when necessary, improving timing and control within a digital circuit.

Applications

The CD74HCT393MT is commonly used in a variety of applications where precise counting is required. These applications include:

  • Time-Delay Circuits
  • Frequency Dividers
  • Counters and Timers
  • Real-Time Clocks
  • Sequential State Machines
  • Event Counters

Package and Quality

The device is available in a surface-mount package, which is ideal for compact and high-density circuit designs. Texas Instruments is committed to maintaining high-quality standards, and the CD74HCT393MT is no exception. It undergoes rigorous testing to ensure performance and reliability for professional and industrial applications.

You May Also Be Interested in

Texas Instruments
IC PRESET SYNC 4-BIT HS 16-TSSOP
Need more? Email Us
ECAD model for CD74HC192PWR
Texas Instruments
IC PRESET SYNC 4-BIT HS 16-DIP
Lowest to $0.6918
ECAD model for CD74HC192E
Texas Instruments
IC COUNTER PROG DIV-BY-N 24-SOIC
Lowest to $3.6261
ECAD model for CD74HC4059M96
Texas Instruments
IC BINARY COUNTR 14BIT HS 16-DIP
Need more? Email Us
ECAD model for CD74HC4020E
NXP / Nexperia
Lowest to $0.7011
ECAD model for HEF4516BP,652
Texas Instruments
IC COUNTR DECADE UP/DWN 4B 16SO
Lowest to $2.3970
ECAD model for CD74HC192NSR
Texas Instruments
IC 7-STAGE BIN RIP CNTR 14SOIC
Lowest to $1.2742
ECAD model for CD74HC4024M
Texas Instruments
IC BCD UP COUNTER DUAL 16-DIP
Lowest to $0.4775
ECAD model for CD4518BE
Texas Instruments
IC DECADE COUNTER/DIVIDER 16SOIC
Lowest to $0.7908
ECAD model for CD74HC4017M96

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention