EN
  • EN
  • DE

HEF4516BP,652

Part No HEF4516BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr NXP USA Inc.
Series 4000B
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 18 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 15.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Base Product Number HEF45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1315345-HEF4516BP,652
Ultra Librarian 3D Model Ultra Librarian HEF4516BP,652 CAD Model

Description

The HEF4516BP,652 is a high-quality integrated circuit produced by NXP Semiconductors, a leader in the semiconductor industry. This versatile device is a binary up/down counter, which belongs to the HEF4000 family, known for its robustness and reliability in a wide range of electronic applications.

Key Features

  • Type: 4-bit binary up/down counter
  • Package: DIP-16 (Dual In-line Package)
  • Supply Voltage Range: 3V to 15V
  • Counting Mode: Synchronous
  • Output Capability: Standard
  • Propagation Delay: Typically 40 ns at 10V
  • Operating Temperature: -40°C to +85°C
  • Static Power Consumption: Low

Product Description

The HEF4516BP,652 is designed for exceptional performance in digital counters, frequency dividers, and all sorts of counting applications. It features a 4-bit synchronous counter with both up and down counting capabilities, allowing for versatile counting operations. The counter advances on the rising edge of the clock signal when the up/down control input is held high and counts down when it is held low.

With a wide supply voltage range from 3V to 15V, the HEF4516BP,652 is suitable for operation in various electronic circuits, offering designers flexibility in terms of power supply requirements. Its standard output capability enables it to drive multiple loads within a circuit without the need for additional buffering.

The device's synchronous design ensures that the outputs change coincident with each other when instructed by the clock input. This feature is critical for applications where precise timing and sequence of events are required. Furthermore, its low static power consumption makes it ideal for use in power-sensitive applications.

HEF4516BP,652 operates within an extended temperature range, making it reliable for use in industrial environments where temperature variations are common. The DIP-16 packaging makes it easy to handle and integrate into printed circuit boards.

Applications

This counter IC can be utilized in a variety of applications including:

  • Programmable dividers
  • Frequency counters
  • Timing circuits
  • Sequence generation
  • Industrial electronics

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 784 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess