Products specifications Report Issue?

Type Signal
Contact Type Male Pin
Contact Form Machined
Contact Termination Crimp
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Features High Density
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1622054-09560008385
Ultra Librarian 3D Model Ultra Librarian 09560008385 CAD Model

You May Also Be Interested in

HARTING
CONN D-SUB SCKT COAX CABLE CRIMP
Need more? Email Us
ECAD model for 09691825230
Phoenix Contact
CONN D-SUB SCKT 8-10AWG SLDR CUP
Need more? Email Us
ECAD model for 1688272
Amphenol CONEC
CONN D-SUB PIN 16-20AWG CRIMP
Need more? Email Us
ECAD model for 131C11019X
HARTING
CONN D-SUB PIN 24-26AWG CRIMP
Need more? Email Us
ECAD model for 09560008167
Amphenol CONEC
CONN D-SUB SOCKET 12-14AWG CRIMP
Need more? Email Us
ECAD model for 132C11029X
HARTING
CONN D-SUB PIN COAXIAL CABLE
Need more? Email Us
ECAD model for 09692815141
Amphenol
CONN D-SUB PIN 20-24AWG CRIMP
Need more? Email Us
ECAD model for L17RRD1M01100
Amphenol CONEC
CONN D-SUB SOCKET 20AWG SLDR CUP
Need more? Email Us
ECAD model for 132J14019X
HARTING
D SUB MIXED MA S CRIMP COAX 75 H
Need more? Email Us
ECAD model for 09692817230

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention