EN
  • EN
  • DE

PX3875CDQG

Part No PX3875CDQG
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 214732-PX3875CDQG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PX3875CDQG CAD Model

Description

The PX3875CDQG is a powerful microcontroller from Infineon Technologies, designed for use in industrial and automotive control applications. This microcontroller is part of the PX family of devices known for their reliability and performance in demanding environments. The PX3875CDQG integrates a high-performance CPU, extensive memory options, and a wide range of peripherals, making it suitable for complex real-time control systems.

Applications

  • Industrial motor control: Drives, inverters, and servo systems.
  • Automotive body control: Lighting, window lifts, and door control.
  • Power management systems: Battery management, DC-DC converters, and solar inverters.
  • Embedded networking: Industrial Ethernet, CAN bus, and LIN bus applications.
  • Robotics: Joint control, sensor processing, and communication.

Features

  • High-performance CPU: Provides the processing power needed for complex control algorithms.
  • Extensive memory options: Offers ample space for program code and data storage.
  • Integrated peripherals: Includes ADCs, DACs, timers, PWM generators, and communication interfaces.
  • Safety features: Designed with safety mechanisms to meet stringent automotive and industrial safety standards.
  • Low power consumption: Optimizes energy efficiency in battery-powered applications.

Benefits

  • Improved control performance: Enables more precise and efficient control algorithms.
  • Enhanced system reliability: Robust design ensures reliable operation in harsh environments.
  • Reduced system cost: Integration of peripherals reduces the need for external components.
  • Increased safety: Built-in safety features minimize the risk of system failures.
  • Extended battery life: Low power consumption extends the operating time of battery-powered devices.

Additional Details

The PX3875CDQG typically operates at clock speeds of up to 150MHz and includes several kilobytes of SRAM and flash memory. It supports a wide range of communication interfaces, including CAN, LIN, UART, and SPI. The device is typically packaged in a QFP or LQFP package and operates over an extended temperature range. Detailed specifications can be found in the product datasheet available from Infineon Technologies.

You May Also Be Interested in

Infineon Technologies
Lowest to $266.9896
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FETs 120 W, 920-960 MHz
Lowest to $10.7172
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess