EN
  • EN
  • DE

CD74HC4060PWTG4

Part No CD74HC4060PWTG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-TSSOP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Clock Edge Trigger Type Negative Edge
Direction Unidirectional
Frequency 35 MHz
Lead Free Contains Lead
Logic Function Counter
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 14
Number of Bits per Element 14
Number of Elements 1
Number of Pins 16
Packaging Tape & Reel (TR)
Propagation Delay 450 ns
Radiation Hardening No
Reset Asynchronous
RoHS Compliant
Weight 61.887009 mg
Win Source Part Number 1051625-CD74HC4060PWTG4
Categories Logic - Counters,Dividers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74HC4060PWTG4 CAD Model

Description

Product Overview: CD74HC4060PWTG4

The CD74HC4060PWTG4 is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a high-speed CMOS 14-stage binary counter/divider with an oscillator, part of the 74HC logic family, known for its robust performance and compatibility with a wide range of applications.

Key Features

  • High-Speed CMOS Technology: The CD74HC4060PWTG4 is built using advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • Wide Operating Voltage Range: This device is capable of operating over a wide voltage range from 2V to 6V, making it versatile for various applications and logic systems.
  • 14-Stage Binary Counter: With its 14-stage binary counting capability, the CD74HC4060PWTG4 can be used in time-delay circuits and as a frequency divider, providing flexibility in design.
  • On-Board Oscillator: The integrated oscillator circuitry allows for the use of an external resistor and capacitor to set the oscillation frequency, eliminating the need for additional components.
  • Output Timing from Q4 to Q14: The device offers multiple outputs from the fourth to the fourteenth stages, allowing for various timing configurations and uses.
  • Standardized Pinout: It comes in a TSSOP package with a standardized pinout for easy integration into circuit designs and compatibility with other components.

Applications

The CD74HC4060PWTG4 is suitable for a broad range of applications, including:

  • Timing circuits
  • Frequency division
  • Time-delay generation
  • Counter operations
  • Sequence generation
  • Alarm systems
  • Embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74HC4060PWTG4 is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected of TI products. Engineers and designers can confidently use this device in their projects, knowing it will perform reliably over time.

Whether you're designing consumer electronics, automotive systems, or industrial machinery, the CD74HC4060PWTG4 from Texas Instruments offers the performance, durability, and flexibility required to meet your design needs.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2425 $50.9250
445+ $0.2272 $101.1040
685+ $0.2195 $150.3575
980+ $0.2042 $200.1160
1,275+ $0.1965 $250.5375
1,590+ $0.1888 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,280 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess