EN
  • EN
  • DE

MSP430F5359IZQWT

Part No MSP430F5359IZQWT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 113BGA / Mixed Signal Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 66K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 113-VFBGA
Supplier Device Package 113-BGA Microstar Junior (7x7)
Part Number Series MSP430F5359
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811326-MSP430F5359IZQWT
Ultra Librarian 3D Model Ultra Librarian MSP430F5359IZQWT CAD Model

Description

The MSP430F5359IZQWT is a highly capable microcontroller from the renowned semiconductor manufacturer Texas Instruments (TI), designed to cater to the demanding needs of modern embedded systems. This device is part of the MSP430 family, which is well-known for its ultra-low-power consumption and robust performance, making it an ideal choice for a wide range of applications including industrial, consumer electronics, automation, and portable devices.

At the heart of the MSP430F5359IZQWT is a 16-bit RISC CPU that offers a perfect blend of energy efficiency and processing power. With a wide operating frequency range, the microcontroller can be tuned for optimal performance or minimal power usage, depending on the application's requirements. This flexibility is a hallmark of the MSP430 series and is one of the reasons why it has become a go-to choice for engineers and designers.

The device comes equipped with a comprehensive set of features, including multiple communication interfaces such as I2C, SPI, and UART, which enable it to easily interface with other ICs, sensors, and peripherals. Moreover, it boasts an array of built-in analog modules, like a 12-bit analog-to-digital converter (ADC), which allows for precise sensor data acquisition and control tasks.

The MSP430F5359IZQWT also provides ample memory resources, featuring integrated flash memory and RAM, which are essential for storing firmware and running complex applications. Its memory architecture is designed to be flexible and efficient, ensuring smooth operation even in resource-constrained environments.

To ensure reliability and stability in various conditions, the MSP430F5359IZQWT operates over an extended temperature range. Its compact form factor, housed in a 113-pin BGA (Ball Grid Array) package, allows for integration into space-constrained designs without compromising on functionality or performance.

In summary, the MSP430F5359IZQWT from Texas Instruments is a powerful microcontroller that offers a perfect solution for developers looking to create energy-efficient and high-performance embedded systems. With its robust feature set, flexible memory options, and ultra-low-power operation, it stands out as a smart choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4020 $88.8040
3+ $36.4325 $109.2975
5+ $35.2939 $176.4695
6+ $34.1554 $204.9324
8+ $33.0169 $264.1352
11+ $29.6014 $325.6154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,155 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess