EN
  • EN
  • DE

CD74HC240M

Part No CD74HC240M
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 6V 20SOIC / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74HC240
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577538-CD74HC240M
Ultra Librarian 3D Model Ultra Librarian CD74HC240M CAD Model

Description

Overview of Texas Instruments CD74HC240M

The CD74HC240M is a high-speed CMOS logic Octal Buffer/Line Driver designed and manufactured by Texas Instruments. This integrated circuit is specifically crafted to offer robust performance in a variety of digital applications. It features eight non-inverting buffers with 3-state outputs that provide a high degree of flexibility, making it an ideal choice for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: The device is an Octal Buffer/Line Driver with 3-state outputs, which means it can drive eight separate lines, output high, low, or be in a high-impedance state.
  • Operating Voltage: It operates within a wide voltage range of 2V to 6V, making it compatible with most TTL and CMOS logic levels.
  • Speed: The CD74HC240M boasts high-speed operation, which is typical of CMOS devices, ensuring minimal propagation delays.
  • Current Drive: It is capable of driving up to 15 LSTTL loads, providing sufficient current for most applications.
  • Package: The device comes in an industry-standard SOIC-20 package, which is conducive for space-saving requirements on PCBs.

Applications

The versatile nature of the CD74HC240M allows it to be used in a wide array of applications. It is particularly useful in situations where buffering for data lines is required, such as:

  • Bus driving for microprocessor systems
  • Memory address driving
  • Data transmission lines
  • Control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the CD74HC240M is no exception. The device is designed to meet or exceed the stringent requirements of the industrial and commercial sectors. It also features protection against electrostatic discharge and latch-up performance, ensuring reliability and longevity in the field.

Conclusion

The CD74HC240M from Texas Instruments stands out as a reliable and versatile component for digital systems requiring octal buffering capabilities. With its wide operating voltage range, high-speed performance, and the ability to drive multiple loads, this device is an excellent choice for designers looking to enhance the performance and robustness of their digital applications.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3808 $51.4080
320+ $0.3125 $100.0000
500+ $0.3027 $151.3500
685+ $0.2930 $200.7050
885+ $0.2832 $250.6320
1,185+ $0.2539 $300.8715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess