Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AS
Packaging Tube
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1253997-SN74AS640N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AS640
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AS640N CAD Model

Description

The SN74AS640N is a high-performance, octal bus transceiver designed by Texas Instruments. This integrated circuit is part of the Advanced Schottky (AS) logic family, which is renowned for its fast switching speeds and excellent operational reliability. The SN74AS640N is crafted to provide bidirectional communication between data buses and is ideal for applications that require efficient data transfer and signal buffering.

Key Features

  • Octal Bidirectional Transceiver: The device features eight bidirectional lines that allow for simultaneous two-way data flow, enhancing the efficiency of bus management.
  • Advanced Schottky Technology: Utilizing AS technology, the SN74AS640N offers high-speed operation with reduced power consumption compared to traditional Schottky devices.
  • 3-State Outputs: Each bus transceiver has 3-state outputs which provide the option to place the output in a high-impedance state. This is crucial for multiplexing and bus-sharing configurations.
  • Wide Operating Temperature Range: The device is designed to function within a broad temperature range, making it suitable for industrial applications.
  • Direct Bus Connection: The SN74AS640N's bus-transceiver circuits provide direct interfacing with system buses, ensuring compatibility with a wide array of microprocessors and digital systems.

Specifications

  • Package Type: The component is housed in a 20-pin PDIP (Plastic Dual-In-Line Package), which is conducive for through-hole mounting techniques.
  • Logic Type: Octal Bus Transceiver with 3-state outputs.
  • Supply Voltage: Typically operates at 5V, which is standard for TTL logic families.
  • Logic Family: AS (Advanced Schottky).
  • Operating Temperature: Ranges from 0°C to 70°C, ensuring reliable performance under varying environmental conditions.

Applications

The SN74AS640N is versatile and can be used in various digital applications, including:

  • Data communication systems
  • Signal buffering and bus driving
  • Memory switching systems
  • Microprocessor or microcontroller-based systems

With its robust design and high-speed operation, the SN74AS640N from Texas Instruments is a reliable choice for designers who require an efficient solution for data bus communication and signal integrity in their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TXRX NON-INVERT 5.25V 20-QSOP
Need more? Email Us
ECAD model for 74FCT245CTQG
Texas Instruments
IC BUFFER INVERTING 5.5V 20-SOIC
Need more? Email Us
ECAD model for SN74ALS240A-1DW
Texas Instruments
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
ECAD model for AVC8T245PWR-D
Nexperia USA Inc.
IC BUFFER INVERTING 3.6V 48-SSOP
Need more? Email Us
ECAD model for 74LVC16240ADL,112
IDT, Integrated Device Technology Inc
IC TXRX NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ECAD model for 74FCT16245ATPVG8
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.0740
ECAD model for 74AHCT1G125GM,132
Nexperia USA Inc.
IC BUFF NON-INVERT 5.5V 48-TSSOP
Need more? Email Us
ECAD model for 74ABT16244ADGG,118
Nexperia USA Inc.
IC TXRX NON-INVERT 5.5V 20-SO
Lowest to $0.6619
ECAD model for 74VHCT245D,118
Nexperia USA Inc.
IC BUFF NON-INVRT 2.7V/3V 48SSOP
Need more? Email Us
ECAD model for 74ALVT16244DL,112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention