The SN74F40N is a high-performance dual 4-input NAND gate IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74F series, which is known for its fast switching speeds and high reliability, making it a popular choice for a wide range of digital applications.
Key Features
- Logic Type: Dual 4-Input NAND Gate
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: 0°C to 70°C
- Package / Case: 14-DIP (0.300", 7.62mm)
- Switching Speed: Fast switching times, with a typical propagation delay of only 4.5ns
- Output Current: High current outputs capable of driving 10 LS-TTL loads
Applications
The versatility of the SN74F40N allows it to be used in a variety of digital circuits. Its primary function as a NAND gate makes it suitable for implementing logic functions, creating complex logic gates, and building various digital systems. It is widely used in:
- Computing systems
- Data processing equipment
- Communication devices
- Control systems
- Embedded systems
Quality and Reliability
Texas Instruments is committed to providing high-quality and reliable components. The SN74F40N is no exception, with its robust design and stringent quality control processes. It is designed to meet or exceed the requirements of the most demanding electronic systems.
Environmental Compliance
The SN74F40N complies with various environmental standards, ensuring that it is suitable for use in environmentally sensitive applications. It is RoHS compliant, which means it is free from hazardous substances such as lead, mercury, and cadmium.
Ordering and Packaging
The SN74F40N is available in tube or tray packaging options, making it easy to order in bulk for large-scale production needs. For detailed ordering information and options, please refer to the Texas Instruments website or contact their support team for assistance.