EN
  • EN
  • DE

MAX824TEVK

Part No MAX824TEVK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706701-MAX824TEVK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX824TEVK CAD Model

Description

MAX824TEVK - Voltage Supervisor IC from Maxim Integrated

The MAX824TEVK from Maxim Integrated is a compact, highly reliable voltage supervisor IC designed to monitor power supplies in microprocessor systems. It provides a significant layer of protection by ensuring that the microprocessor always operates at the correct voltage. This is crucial for maintaining system stability and preventing data corruption due to unexpected power fluctuations or brown-out conditions.

This voltage supervisor IC comes with a preset threshold voltage that has been factory-trimmed for accuracy. It can monitor voltages as low as 1.2V, which makes it suitable for low-voltage applications. The MAX824TEVK features an active-low RESET output, which remains asserted until the VCC voltage exceeds the reset threshold voltage and for a reset timeout period after VCC has risen above the reset threshold. This ensures that the microprocessor has sufficient time to initialize and stabilize before it begins execution.

The device is highly versatile, supporting a wide range of supply voltages and offering low supply current, making it an ideal choice for battery-operated and portable devices. Additionally, the MAX824TEVK is equipped with a manual reset feature, allowing for a system reset to be initiated by a pushbutton or other input signal.

The MAX824TEVK is packaged in a small, 5-pin SOT23 package, which minimizes the space required on the PCB. Its small size, combined with its low power consumption, makes it perfect for space-constrained applications. Moreover, its operating temperature range of -40°C to +125°C ensures that it can perform reliably in a wide range of environmental conditions.

In summary, the MAX824TEVK voltage supervisor from Maxim Integrated is a robust and efficient solution for ensuring system stability in microprocessor-based systems. It provides crucial monitoring and protection functions that are essential for preventing damage and data loss due to power supply issues. With its precision voltage monitoring, low power consumption, and compact form factor, the MAX824TEVK is an excellent choice for designers looking to enhance the reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess