EN
  • EN
  • DE

CD74HC191MT

Part No CD74HC191MT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BCD UP/DWN COUNT PREST 16SOIC / Counter Single 4-Bit Async Binary UP/Down 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 35MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771372-CD74HC191MT
Popularity Medium
Supply and Demand Status Balance
Family Name CD74HC191
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC191MT CAD Model

Description

Product Overview: CD74HC191MT from Texas Instruments

The CD74HC191MT is a high-speed CMOS logic Presettable Synchronous 4-Bit Binary Up/Down Counter designed and manufactured by the renowned electronics company, Texas Instruments (TI). This integrated circuit is part of TI's 74HC series, known for their compatibility with most TTL families and low power consumption.

Key Features

  • High-Speed Performance: The CD74HC191MT operates at a high speed, which makes it suitable for quick counting applications in digital systems.
  • Synchronous Counting: Synchronous up/down counting provides precise control and is essential for applications requiring accurate timing and sequencing.
  • Presettable: The counter can be preset to any desired value using the parallel load inputs, giving flexibility in operation and ease of use.
  • Wide Operating Voltage Range: It can function effectively across a wide range of voltages from 2V to 6V, accommodating various power supplies and systems.
  • Low Power Consumption: As part of the CMOS family, it has a significantly low power consumption, making it ideal for battery-operated and power-sensitive applications.

Applications

The CD74HC191MT is well-suited for various applications across different fields due to its versatility and performance. Some common applications include:

  • Industrial control systems
  • Automated test equipment
  • High-speed counting operations
  • Programmable dividers
  • Frequency counters
  • Alarm systems

Package and Quality Assurance

This device is available in a surface-mount package, specifically in a TSSOP (Thin Shrink Small Outline Package) form, which is ideal for space-constrained applications. The CD74HC191MT, like all Texas Instruments products, is designed to meet the highest quality and reliability standards. The device undergoes rigorous testing to ensure it performs to specifications in a wide range of environmental conditions.

In summary, the CD74HC191MT from Texas Instruments is a reliable and efficient solution for designers looking to implement synchronous counting in their digital systems. Its low power consumption, high-speed operation, and flexible voltage range make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3018 $52.0720
95+ $1.0682 $101.4790
145+ $1.0348 $150.0460
200+ $1.0014 $200.2800
260+ $0.9681 $251.7060
350+ $0.8679 $303.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess