Products specifications Report Issue?

Accessory Type Sleeve
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1547965-AMT-4MM
Ultra Librarian 3D Model Ultra Librarian AMT-4MM CAD Model

You May Also Be Interested in

Basler Inc.
CABL USB3.0, MICRB 90A1 SL/A 3M
Need more? Email Us
ECAD model for 2000035994
Broadcom Limited
CODEWHEEL 2CH 400CPR 8MM
Need more? Email Us
ECAD model for HEDS-5120-H13
ZF Electronics
ACTUATOR MAGNET W/ALUM HOUSING
Need more? Email Us
ECAD model for AS101001
Grayhill Inc.
STOP PIN
Need more? Email Us
ECAD model for 267003
Standex-Meder Electronics
MAGNET FLOATING POLYAMIDE
Need more? Email Us
ECAD model for MS07-PA
Same Sky
3.175 MM PURPLE SLEEVE FOR AMT
Need more? Email Us
ECAD model for AMT-3.175
Same Sky
AMT ENCODER CABLE 17CONDUCTOR
Need more? Email Us
ECAD model for AMT-17C-1-036
Molex, LLC
CONN 182 PG09 BLACK H12
Need more? Email Us
ECAD model for 1210230238
Standex-Meder Electronics
MAGNET FLOAT MS06/2-PP CYL 30MM
Need more? Email Us
ECAD model for MS06/2-PP

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention