Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 47V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 67 Ohms
Current - Reverse Leakage at Vr 1μA at 35.8V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5941
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122071-1N5941B
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5941B CAD Model

Description

ON Semiconductor 1N5941B Zener Diode

The ON Semiconductor 1N5941B is a robust and precise Zener diode designed for applications requiring voltage regulation and voltage reference. This high-quality electronic component is a popular choice for engineers and designers due to its reliability and consistent performance.

Key Features:

  • Voltage Regulation: With a nominal Zener voltage of 47V, the 1N5941B provides stable voltage regulation, ensuring that your circuit maintains a constant voltage level even under varying load conditions.
  • Power Dissipation: Capable of dissipating up to 1.5W of power, this Zener diode can handle significant energy without compromising its functionality or longevity.
  • High Surge Capability: The device is designed to endure surge conditions, making it suitable for environments where voltage spikes are common, thereby protecting your circuit from potential damage.
  • Tolerance: It offers a standard tolerance of ±5%, providing a balanced compromise between precision and cost-effectiveness for most applications.
  • Through-Hole Package: The 1N5941B comes in an axial-lead, through-hole package which allows for easy integration into a wide range of electronic circuits and facilitates efficient heat dissipation.

Applications:

The 1N5941B Zener diode is versatile and can be used in numerous applications, including:

  • Power supply circuits
  • Voltage regulators
  • Overvoltage protection circuits
  • Switching power supplies
  • Other types of electronic equipment requiring a stable voltage reference

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1N5941B is no exception. Each diode is subjected to rigorous testing and quality assurance processes to ensure that it meets the high standards expected from ON Semiconductor products. As such, customers can trust the 1N5941B for consistent performance and durability in their electronic designs.

Whether you are designing a new piece of equipment or looking to retrofit an existing system, the ON Semiconductor 1N5941B Zener diode is an excellent choice for maintaining voltage stability and protecting your electronic components from irregular voltage levels.

You May Also Be Interested in

Vishay
DIODE ZENER 2.4V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84C2V4-HE3-08
Micro Commercial Co
DIODE ZENER 11V 3W DO214AA
Lowest to $0.1024
ECAD model for 3SMBJ5926B-TP
Vishay
DIODE ZENER 10V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ5240B-HE3-08
Vishay
DIODE ZENER 2.7V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B2V7-E3-08
Microchip Technology
DIODE ZENER 15V DO-213AB
Need more? Email Us
ECAD model for CDLL5245B
Vishay
DIODE ZENER 8.2V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84C8V2-HE3-08
Vishay
DIODE ZENER 8.2V 1W DO213AB
Need more? Email Us
ECAD model for GLL4738A-E3/96
Microchip Technology
DIODE ZENER 6.8V 500MW DO213AB
Need more? Email Us
ECAD model for CDLL4099
Microchip Technology
DIODE ZENER 3.3V 500MW DO213AA
Need more? Email Us
ECAD model for CDLL4620

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1197 $65.2365
1,320+ $0.0982 $129.6240
2,040+ $0.0952 $194.2080
2,810+ $0.0921 $258.8010
3,635+ $0.0890 $323.5150
4,865+ $0.0799 $388.7135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,010 pieces
MOQ: 545 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention